EN
  • EN
  • DE

MC33580BAPNA

Part No MC33580BAPNA
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description High Side Current Limit Switch / IC SW QUAD HI SIDE 15MOHM 24PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6 V ~ 27 V
Supply Voltage 4.5 V ~ 5.5 V
Rds On (Typ) 15 mOhm
Features Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-PowerQFN
Manufacturer Package 24-PQFN (12x12)
Win Source Part Number 787742-MC33580BAPNA
Popularity Medium
Supply and Demand Status Limited
Family Name MC33580
Introduction Date March 28, 2007
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33580BAPNA CAD Model

Description

Product Overview: NXP MC33580BAPNA

The NXP MC33580BAPNA is a high-performance switch mode power supply (SMPS) controller that has been designed to deliver efficiency and reliability for automotive and industrial applications. This advanced power management IC is an ideal solution for systems requiring a stable and efficient power supply with a high level of integration.

Key Features

  • High Efficiency: With its state-of-the-art switch mode design, the MC33580BAPNA provides an efficient power conversion, which helps in reducing heat dissipation and improving overall system performance.
  • Voltage Regulation: It offers precise voltage regulation to ensure a stable output, which is critical for sensitive electronic components in automotive environments.
  • Robust Design: Built to withstand harsh conditions, the device features over-voltage, under-voltage, over-current, and over-temperature protection, ensuring reliable operation under a wide range of conditions.
  • Flexibility: The MC33580BAPNA supports a broad input voltage range, making it versatile for use in a variety of applications and with different power sources.
  • Low Standby Current: Its low standby current consumption is ideal for battery-powered applications, where power efficiency is paramount.

Applications

The NXP MC33580BAPNA is suitable for a wide array of applications, particularly in the automotive sector, where high reliability and performance are required. Applications include but are not limited to:

  • Automotive body control modules
  • Engine control units
  • Infotainment systems
  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)

Technical Specifications

  • Input Voltage Range: Optimized for automotive applications
  • Output Voltage Accuracy: Ensures reliable operation of connected components
  • Protection Features: Over-voltage, under-voltage, over-current, and over-temperature
  • Package: Designed for easy integration into various circuit designs

In conclusion, the NXP MC33580BAPNA is a versatile and robust power management solution that offers the efficiency, reliability, and high level of performance required for complex automotive and industrial systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess