EN
  • EN
  • DE

MC33298DWR2

Part No MC33298DWR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Eight Output Switch with Serial Peripheral Interface I/O | IC OCTAL SERIAL SWITCH 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Cut Tape (CT)
Status Obsolete
Switch Type General Purpose
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 9V ~ 26.5V
Supply Voltage 2.5V ~ 4.5V
Current - Output (Maximum) 1A
Rds On 350mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MC33298
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218364-MC33298DWR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33298DWR2 CAD Model

Description

Introducing the MC33298DWR2 from NXP

The MC33298DWR2 is a sophisticated power management integrated circuit (IC) developed by NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This versatile device is an octal serial switch with serial peripheral interface (SPI) control, capable of providing a robust solution for controlling various loads with diagnostic and protection features.

Key Features

  • Eight Output Channels: The IC includes eight low RDS(on) MOSFETs, which can be controlled individually via the SPI, providing flexibility and precision in managing multiple loads.
  • Enhanced Protection: Each output channel is equipped with extensive protection mechanisms, including open load detection, short circuit protection, and over-temperature shutdown, ensuring reliable operation under adverse conditions.
  • Diagnostic Capabilities: The device offers real-time diagnostics, allowing for the monitoring of load status, which is critical for safety and system efficiency.
  • Low Quiescent Current: Designed for power-sensitive applications, the MC33298DWR2 boasts a low quiescent current, reducing energy consumption when in standby mode.
  • Wide Voltage Range: Operating from a 5V to 26V supply voltage, the device can handle a variety of automotive and industrial voltage levels with ease.

Applications

The MC33298DWR2's robust design and comprehensive feature set make it an ideal choice for a wide range of applications, including but not limited to:

  • Automotive body control modules
  • Industrial control systems
  • DC motor control
  • Power distribution modules

Package and Quality

The device is offered in a 24-lead SOIC wide-body package, ensuring ease of integration into various circuit designs. It is designed to meet the stringent quality standards required in automotive and industrial environments, ensuring high reliability and performance.

With the MC33298DWR2, NXP continues to push the boundaries of power management technology, providing engineers with an efficient and secure way to control power within their systems. Whether you're designing for the next-generation vehicle or a sophisticated industrial system, the MC33298DWR2 stands as a testament to NXP's commitment to innovation and quality.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess