EN
  • EN
  • DE

MC20XS4200FK

Part No MC20XS4200FK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 23PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 23-PowerQFN
Case / Package 23-PQFN (12x12)
Family Name MC20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 840
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926114-MC20XS4200FK
Ultra Librarian 3D Model Ultra Librarian MC20XS4200FK CAD Model

Description

Introducing the MC20XS4200FK from NXP

The MC20XS4200FK is a state-of-the-art power switch IC designed by NXP Semiconductors, a leader in automotive electronics. This robust component is specifically engineered to manage power distribution within automotive applications, offering an optimal solution for a variety of electronic systems.

Key Features

  • High Current Handling: This device is capable of handling high current loads, making it ideal for controlling various automotive applications such as motors, heaters, and high-intensity lighting.
  • Multiple Switching Channels: The MC20XS4200FK is equipped with dual high-side switches, allowing for greater flexibility in controlling different circuits independently.
  • Advanced Protection: It includes features like overcurrent protection, open-load detection, and over-temperature shutdown, ensuring the safety and reliability of the system it is integrated into.
  • Low Standby Current: The device is designed to have a low standby current, which is crucial for reducing battery drain when the vehicle is not in operation.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating the electrical variances that are common in automotive power systems.

Technical Specifications

The MC20XS4200FK boasts impressive technical specifications that make it suitable for demanding automotive environments:

  • Operating voltage range from 6V to 28V
  • Current sense ratio of 3750:1
  • Very low standby current
  • Robust ESD performance
  • Compliant with ISO 26262 requirements

Applications

With its robust design and versatile features, the MC20XS4200FK is perfect for a variety of automotive applications:

  • Body control modules
  • Power distribution modules
  • Engine and transmission control units
  • Heating, Ventilation, and Air Conditioning (HVAC) systems

Conclusion

The MC20XS4200FK from NXP Semiconductors is an integral component for automotive manufacturers who demand high reliability and performance. Its advanced protection features, high current handling, and energy-efficient design make it an excellent choice for modern vehicles that require sophisticated power management solutions.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1660 $76.6640
8+ $15.7259 $125.8072
12+ $15.2345 $182.8140
16+ $14.7430 $235.8880
21+ $14.2515 $299.2815
28+ $12.7773 $357.7644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess