EN
  • EN
  • DE

MC17XS6500BEK

Part No MC17XS6500BEK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 32HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tube
Part Status Obsolete
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-HSOP
Family Name MC17
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14546, 934070631574, MC17XS6500BEK-ND
Quantity per package 42
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926111-MC17XS6500BEK
Ultra Librarian 3D Model Ultra Librarian MC17XS6500BEK CAD Model

Description

The NXP MC17XS6500BEK is a multifunctional, high-performance system basis chip (SBC) that is designed to cater to the demanding needs of automotive and industrial applications. This advanced IC integrates multiple features to control, monitor, and diagnose loads in various systems.

Key Features

  • High Integration: The MC17XS6500BEK combines a voltage regulator, CAN transceiver, and a physical interface for a microcontroller, making it an all-in-one solution for complex control tasks.
  • Load Control: It includes four high-side and four low-side MOSFET pre-drivers, providing precise control over a wide range of loads.
  • Robust Communication: Equipped with a high-speed CAN interface, the chip ensures reliable communication in networks up to 1 Mbit/s, which is critical for real-time applications.
  • Diagnostic Functions: The device comes with extensive diagnostic capabilities, including open load detection, short-circuit monitoring, and over-temperature protection, which help in maintaining system integrity and reliability.
  • Power Supply: An integrated voltage regulator supports a 5V or 3.3V supply, which can be used to power external sensors or a microcontroller, simplifying system design.

Applications

The versatility of the MC17XS6500BEK makes it suitable for a wide range of applications, including:

  • Automotive systems such as body control modules, gateway modules, and power distribution boxes.
  • Industrial control systems that require reliable load switching and monitoring.
  • Heavy machinery and agricultural equipment that need robust electronic control units.

Technical Specifications

  • Supply voltage range: 6V to 27V
  • Operating temperature range: -40°C to 125°C
  • Package: 32-lead LQFP

The MC17XS6500BEK is a testament to NXP's commitment to delivering high-quality, integrated solutions that address the complex requirements of modern electronic systems. With its comprehensive feature set and diagnostic capabilities, it stands out as a robust SBC for advanced applications.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess