EN
  • EN
  • DE

MC10XS6225BEK

Part No MC10XS6225BEK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH HIGH SIDE 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Switch/Driver - - 4.5A, 9A 32-SOIC-EP
Manufacturer NXP
Package Tube
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MC10X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883267-MC10XS6225BEK
Ultra Librarian 3D Model Ultra Librarian MC10XS6225BEK CAD Model

Description

The NXP MC10XS6225BEK is a robust, high-performance power management integrated circuit (PMIC) designed for advanced automotive and industrial applications. This device is part of NXP's extensive portfolio of automotive-grade products, engineered to meet the rigorous standards of the automotive industry, ensuring reliability and durability in harsh environments.

Key Features

  • High Voltage Range: The MC10XS6225BEK operates efficiently across a wide voltage range, making it suitable for a variety of automotive electrical systems.
  • Dual High-Side Switch: Equipped with two high-side switches, this PMIC can control two separate loads independently, providing flexibility in power management.
  • Current Monitoring: Built-in current monitoring capabilities allow for precise control and protection of the connected loads, preventing damage due to overcurrent conditions.
  • Thermal Protection: The device includes thermal shutdown features to protect against overheating, ensuring consistent performance and longevity.
  • Diagnostic Functions: Advanced diagnostic functions enable the detection of faults such as open load, short circuit, and overtemperature, facilitating easier maintenance and troubleshooting.

Applications

The MC10XS6225BEK is ideal for a range of applications where efficient power distribution and management are critical. These include, but are not limited to:

  • Automotive lighting systems
  • Automotive body control modules
  • Power distribution modules
  • Industrial control systems

Quality and Reliability

As with all NXP products, the MC10XS6225BEK is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's stringent reliability requirements. Additionally, the device is designed to withstand the severe conditions commonly found in automotive environments, such as high temperatures, vibrations, and electrical transients.

Conclusion

In conclusion, the NXP MC10XS6225BEK is a versatile and reliable choice for designers looking to implement advanced power management solutions in automotive and industrial applications. Its combination of high-voltage operation, dual-channel control, comprehensive diagnostics, and robust protection features make it an essential component for any high-demand power management system.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4201 $59.4201
3+ $48.7549 $146.2647
4+ $47.2314 $188.9256
6+ $45.7080 $274.2480
7+ $44.1845 $309.2915
9+ $39.6142 $356.5278
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess