EN
  • EN
  • DE

MC10XS4200FKR2

Part No MC10XS4200FKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 2-OUT 0.01Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 8 V ~ 36 V
Supply Voltage 3 V ~ 5.5 V
Current - Output (Maximum) 6A
Rds On (Typ) 10 mOhm (Maximum)
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TA)
Package 23-PowerQFN
Manufacturer Package 23-PQFN (12x12)
Win Source Part Number 787686-MC10XS4200FKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC10XS4200
Introduction Date August 31, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC10XS4200FKR2 CAD Model

Description

The NXP MC10XS4200FKR2 is a sophisticated power management integrated circuit (IC) designed to cater to the stringent requirements of automotive and industrial applications. This versatile product is a member of NXP's SBC (System Basis Chip) family, offering a multitude of features that make it an ideal choice for controlling, monitoring, and diagnosing various electronic systems within vehicles.

Key Features

  • High-Side Switch: The device includes two high-side switches capable of delivering up to 6A of continuous current, making it suitable for driving high-power loads such as motors, solenoids, and lamps.
  • Current Sense Amplifier: An integrated current sense amplifier allows for precise monitoring of the load current, which is crucial for diagnostics and protection.
  • Overcurrent Protection: The MC10XS4200FKR2 features programmable overcurrent protection to safeguard the system against excessive currents that could potentially damage the circuitry.
  • Thermal Shutdown: The IC includes a thermal shutdown feature that prevents overheating, ensuring the longevity and reliable operation of the electronic components.
  • SPI Interface: A Serial Peripheral Interface (SPI) facilitates communication with microcontrollers, allowing for control, configuration, and diagnostics of the IC.
  • Low Quiescent Current: The device is designed for energy efficiency, with a low quiescent current that minimizes power consumption when in standby mode.

Applications

The MC10XS4200FKR2 is particularly suited for a range of automotive applications, including but not limited to:

  • Body control modules
  • Automotive lighting systems
  • Power distribution modules
  • Engine and transmission control units

In addition to automotive uses, this IC is also well-suited for industrial applications requiring robust power management solutions.

Quality and Reliability

As with all NXP products, the MC10XS4200FKR2 is manufactured to the highest quality standards, with rigorous testing to ensure performance under harsh automotive environments. Its robust design and advanced protection features make it a reliable choice for critical applications where failure is not an option.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess