EN
  • EN
  • DE

MC10XS3435DPNA

Part No MC10XS3435DPNA
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad High Side Switch (Dual 10 mOhm, Dual 35 mOhm) | IC SWITCH HIGH SIDE QUAD 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 6V ~ 20V
Supply Voltage 3V ~ 5.5V
Current - Output (Maximum) 6A
Rds On 10mOhm (Maximum), 35mOhm (Maximum)
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-PowerQFN
Supplier Device Package 24-PQFN (12x12)
Family Part Number MC10XS3435
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 1217362-MC10XS3435DPNA
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10XS3435DPNA CAD Model

Description

The NXP MC10XS3435DPNA is a state-of-the-art, high-efficiency, octal output, configurable switch with a range of features designed to cater to the demanding requirements of automotive and industrial applications. This advanced integrated circuit is part of NXP's portfolio of system basis chips, offering a compact solution for driving and controlling a wide variety of loads.

Key Features

  • Multiple Output Channels: The device includes eight output channels, each capable of handling high current loads, making it versatile for various applications.
  • High-Voltage Capability: It operates with an input voltage range from 6V to 36V, suitable for direct operation in 12V and 24V systems.
  • Advanced Protection: The MC10XS3435DPNA features smart over-current, over-temperature, and short-circuit protection, ensuring the safety and reliability of the connected systems.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for digital control, diagnostics, and configuration, providing ease of integration into complex systems.
  • Low Standby Current: Its design focuses on energy efficiency, with a low standby current that minimizes power consumption when the device is not actively driving loads.

Applications

This versatile switch finds its applications in a diverse set of automotive environments, such as:

  • Automotive lighting control
  • Engine control units
  • Body control modules
  • Other power distribution systems

Technical Specifications

Parameter Value
Supply Voltage (Vsup) 6V to 36V
Output Current (per channel) Up to 2.5A
Operating Temperature Range -40°C to 150°C
Package 32-lead QFN

The NXP MC10XS3435DPNA is engineered to meet the stringent quality standards of the automotive industry, providing a reliable and robust solution for power switching applications. Its compact size and comprehensive feature set make it an excellent choice for designers looking to enhance system performance while maintaining high safety standards.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess