EN
  • EN
  • DE

MC10XS3412CHFK

Part No MC10XS3412CHFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 24PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-PowerQFN
Case / Package 24-PQFN (12x12)
Family Name MC10X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926052-MC10XS3412CHFK
Ultra Librarian 3D Model Ultra Librarian MC10XS3412CHFK CAD Model

Description

Introducing the MC10XS3412CHFK from NXP

The MC10XS3412CHFK is a state-of-the-art, high-performance power switch designed by NXP Semiconductors, a leader in automotive system solutions. This advanced product is engineered to meet the rigorous demands of automotive and industrial applications, delivering reliable and efficient power management.

Robust Design for Demanding Environments

The MC10XS3412CHFK is built to withstand the harsh conditions typically found in automotive environments. It features a sophisticated design that provides overcurrent protection, ensuring that your systems are safeguarded against potential damage caused by excessive current flow. The device is also equipped with over-temperature protection, which prevents overheating and maintains optimal performance even under high-temperature conditions.

Smart Power Management

With its smart power management capabilities, the MC10XS3412CHFK offers a high level of control and efficiency. The device includes a current sense output that provides real-time feedback on the load current, enabling precise monitoring and control of the power switch. This feature is crucial for applications that require accurate power regulation and conservation.

Flexible and Versatile

The power switch is highly versatile, suitable for a wide range of applications, including but not limited to, solenoid control, motor control, and power distribution modules. Its flexibility is further enhanced by multiple programmable fault-tolerant options, which allow for customization according to specific application needs. The MC10XS3412CHFK also supports a broad voltage range, making it compatible with various system designs.

Quality and Reliability

NXP's commitment to quality is evident in the MC10XS3412CHFK. The device is manufactured to meet the highest standards of performance and reliability, ensuring that it operates effectively over a long service life. With its robust design and advanced features, the MC10XS3412CHFK is an excellent choice for designers looking for a reliable power switch solution.

Technical Specifications

  • Overcurrent protection
  • Over-temperature protection
  • Current sense output
  • Programmable fault response
  • Wide operating voltage range

Choose the MC10XS3412CHFK from NXP for your next automotive or industrial project and benefit from the assurance of a high-quality, high-performance power management solution.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess