EN
  • EN
  • DE

MC07XS6517EK

Part No MC07XS6517EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 3-OUT 11A 0.0255Ohm Automotive 54-Pin SOIC W EP Tube / IC SWITCH PENTA 54SOIC T07D17
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 6
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 7 V ~ 18 V
Supply Voltage 4.5 V ~ 5.5 V
Current - Output (Maximum) 5.5A, 11A
Rds On (Typ) 7 mOhm, 17 mOhm
Features Internal PWM
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 54-SOIC
Win Source Part Number 787606-MC07XS6517EK
Popularity Medium
Supply and Demand Status Limited
Family Name MC07XS6517
Introduction Date July 12, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC07XS6517EK CAD Model

Description

Product Overview: MC07XS6517EK

The MC07XS6517EK is a state-of-the-art power switch IC designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This innovative product is part of the MC07 series, known for its robustness and reliability, particularly suited for automotive applications where performance and durability are critical.

Key Features

  • High Current Handling: With the capability to handle high current loads, the MC07XS6517EK is perfect for driving a wide range of automotive loads, including motors, solenoids, and other high-current devices.
  • Thermal Protection: The device includes an integrated thermal shutdown feature to protect against overheating, ensuring long-term reliability and safety in operation.
  • Low RDS(on): The low on-resistance of the power switch minimizes power loss and improves efficiency, making it an energy-efficient choice for automotive systems.
  • Fault Management: It comes equipped with smart fault management capabilities, including open load detection, short-circuit protection, and under-voltage shutdown, which contribute to the overall system robustness.

Applications

Designed primarily for the automotive industry, the MC07XS6517EK is ideal for a range of applications, including but not limited to:

  • Body Control Modules
  • Engine Control Units
  • Power Distribution Systems
  • LED Lighting Systems

Quality and Reliability

NXP's commitment to quality is evident in the MC07XS6517EK, which is built to meet the stringent requirements of the automotive industry. The device's robust design ensures it can withstand the harsh conditions typical of automotive environments, including temperature extremes and vibration.

Easy Integration

The compact package and straightforward interface of the MC07XS6517EK allow for easy integration into existing and new automotive designs, providing designers with a flexible and reliable solution for power control.

With its combination of performance, protection features, and high reliability, the MC07XS6517EK from NXP stands out as an excellent choice for automotive electronics designers looking for a high-quality power switch IC.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8188 $68.8188
3+ $56.4667 $169.4001
4+ $54.7021 $218.8084
5+ $52.9376 $264.6880
6+ $51.1730 $307.0380
8+ $45.8793 $367.0344
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess