EN
  • EN
  • DE

MC06XSD200FK

Part No MC06XSD200FK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual 6.0 mOhm High Side Switch | IC SWITCH HIGH SIDE 23PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 8V ~ 36V
Supply Voltage 3V ~ 5.5V
Current - Output (Maximum) 9A
Rds On 6mOhm
Features Internal PWM, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 23-PowerQFN
Supplier Device Package 23-PQFN (12x12)
Family Part Number MC06XSD200
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 1216553-MC06XSD200FK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC06XSD200FK CAD Model

Description

Product Overview: MC06XSD200FK by NXP

The MC06XSD200FK is a high-performance, dual silicon carbide (SiC) MOSFET module designed by NXP Semiconductors, a leader in automotive and industrial electronics. This advanced power module is specifically engineered to cater to the demanding requirements of high-efficiency and high-power density applications.

Key Features

  • High-Efficiency SiC MOSFETs: The module incorporates two silicon carbide MOSFETs that offer superior switching performance and higher efficiency compared to traditional silicon devices, especially at high voltages.
  • Robust Design: MC06XSD200FK is built to withstand harsh conditions, making it suitable for automotive powertrains, electric vehicle (EV) chargers, and industrial power supplies.
  • High-Temperature Operation: With an ability to operate at high temperatures, this module ensures reliable performance in applications where thermal management is a critical factor.
  • Low RDS(on): The low on-resistance of the MOSFETs in this module translates to reduced conduction losses, further improving the overall efficiency of the system.
  • Optimized Gate Drive: The module is designed with an optimized gate drive to ensure fast switching speeds and to minimize switching losses.

Applications

The versatile nature of the MC06XSD200FK makes it an ideal choice for a wide range of high-power applications, including:

  • Automotive powertrains
  • Electric vehicle (EV) charging stations
  • Renewable energy systems, such as solar inverters and wind turbines
  • High-power industrial motor drives
  • Uninterruptible power supplies (UPS)

Product Advantages

By integrating the MC06XSD200FK into their designs, engineers can leverage the advantages of SiC technology to achieve higher system efficiency, reduce heat dissipation requirements, and minimize the size and weight of the power conversion systems. NXP's commitment to quality and performance ensures that this module will deliver exceptional reliability and longevity, even in the most demanding environments.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5001 $63.0006
14+ $8.6151 $120.6114
21+ $8.3460 $175.2660
29+ $8.0769 $234.2301
37+ $7.8078 $288.8886
50+ $7.0005 $350.0250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess