EN
  • EN
  • DE

LS1023ASE7KQB

Part No LS1023ASE7KQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 2XCPU 64-BIT ARM ARCH 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A53 Microprocessor IC series 2 Core, 64-Bit 1.0GHz 621-FCPBGA (21x21)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C
Package 621-FBGA, FCBGA
Case / Package 621-FCPBGA (21x21)
Family Name LS1023
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923959-LS1023ASE7KQB
Ultra Librarian 3D Model Ultra Librarian LS1023ASE7KQB CAD Model

Description

Introducing the NXP LS1023ASE7KQB Processor

The NXP LS1023ASE7KQB is a high-performance, energy-efficient processor designed to meet the rigorous demands of modern networking and industrial applications. This advanced system-on-chip (SoC) integrates dual 64-bit ARM Cortex-A53 cores, which provide a balance of computing power and energy efficiency, making it an ideal choice for a wide range of applications, from network routers to industrial control systems.

Key Features of the LS1023ASE7KQB

  • Powerful Dual-Core Processor: At the heart of the LS1023ASE7KQB are two ARM Cortex-A53 cores that can run up to 1.5 GHz, delivering robust performance for multitasking and complex processing tasks.
  • Enhanced Security: The processor features advanced security capabilities, including secure boot, crypto engine, and trust architecture, ensuring safe data handling and protection against unauthorized access.
  • High-Speed Connectivity: With integrated support for Gigabit Ethernet, the LS1023ASE7KQB facilitates rapid data transfer, which is essential for networking equipment and connected devices.
  • Efficient Data Handling: The processor includes a DDR4 memory controller, providing high-speed access to memory and efficient data processing capabilities.
  • Flexible I/O Options: The SoC offers a variety of input/output options, including USB 3.0, SATA 3.0, and PCIe, allowing for easy integration with a wide range of peripherals and expansion modules.
  • Low Power Consumption: Designed with energy efficiency in mind, the LS1023ASE7KQB is optimized for low-power operations without sacrificing performance.

Applications

The versatile nature of the NXP LS1023ASE7KQB makes it suitable for a multitude of applications, particularly where performance, connectivity, and power efficiency are paramount. It excels in:

  • Enterprise and SOHO networking equipment such as routers, switches, and firewalls
  • Industrial control and automation systems
  • Network Attached Storage (NAS) devices
  • Internet of Things (IoT) gateways and hubs

With its blend of performance, security, and connectivity, the NXP LS1023ASE7KQB is designed to empower the next generation of smart, connected solutions. Its robust feature set and energy-conscious design make it a forward-looking choice for any application requiring a reliable and versatile processor.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess