EN
  • EN
  • DE

LPC1765FET100

Part No LPC1765FET100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 70
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x12b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TFBGA (9x9)
Win Source Part Number 206567-LPC1765FET100
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LPC1765
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LPC1765FET100 CAD Model

Description

The NXP LPC1765FET100 is a high-performance microcontroller that is part of the LPC1700 series, designed for embedded applications requiring a blend of power efficiency, performance, and advanced peripherals. This microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which operates at frequencies of up to 100 MHz, providing a solid foundation for embedded systems that require reliable and efficient processing capabilities.

Core Features

  • CPU: 32-bit ARM Cortex-M3 processor, running up to 100 MHz.
  • Memory: 256 KB of on-chip flash memory and 64 KB of SRAM, allowing for robust application development.
  • Timers: Multiple 32-bit timers, a Real-Time Clock, and a PWM unit for comprehensive timing solutions.
  • Communication Interfaces: Includes Ethernet MAC, USB Device/Host/OTG, CAN, and multiple serial interfaces such as UART, I2C, SPI, and SSP for versatile connectivity options.
  • ADC & DAC: Integrated 12-bit Analog-to-Digital Converter and 10-bit Digital-to-Analog Converter for interfacing with analog signals.

Advanced Peripherals

The LPC1765FET100 is equipped with a range of peripherals that enhance its functionality for complex tasks. It includes an Ethernet MAC for networking capabilities, a USB interface supporting both host and device modes, and CAN 2.0B for automotive and industrial applications. The inclusion of multiple serial communication interfaces makes this microcontroller highly adaptable to various communication requirements.

Power Efficiency

Designed with power efficiency in mind, the LPC1765FET100 features three reduced power modes: Sleep, Deep-sleep, and Power-down mode. These modes enable the microcontroller to conserve power when full operation is not required, making it ideal for battery-powered and power-sensitive applications.

Development Support

NXP supports the LPC1765FET100 with an extensive ecosystem of development tools and software, including IDEs, middleware libraries, and sample code. This support helps to accelerate the development process and reduce time to market for products utilizing this microcontroller.

Applications

The LPC1765FET100 is suitable for a wide range of applications, such as industrial control systems, networking, medical devices, eMetering, and alarm systems, to name a few. Its combination of processing power, memory, and peripherals makes it a versatile choice for designers looking to balance performance with cost-effectiveness.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4776 $58.9552
4+ $27.6120 $110.4480
6+ $26.6791 $160.0746
9+ $24.8135 $223.3215
11+ $23.8806 $262.6866
14+ $22.9478 $321.2692
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,079 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess