EN
  • EN
  • DE

LPC11U35FBD48/401,

Part No LPC11U35FBD48/401,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series LPC11Uxx
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LPC11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-9584, 935296512151, LPC11U35FBD48401
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923683-LPC11U35FBD48/401,
Ultra Librarian 3D Model Ultra Librarian LPC11U35FBD48/401, CAD Model

Description

The NXP LPC11U35FBD48/401 is a powerful and versatile microcontroller that is part of NXP's LPC1100 series, designed to offer a perfect blend of energy efficiency, performance, and cost-effectiveness. This microcontroller is built around a 32-bit ARM Cortex-M0 processor, which is the smallest and most energy-efficient ARM processor available, making it an ideal choice for a wide range of applications, including industrial control, medical systems, and smart sensors.

Key Features:

  • Processor: 32-bit ARM Cortex-M0 CPU with a frequency of up to 50 MHz, providing a balance between power consumption and processing capability.
  • Memory: Equipped with 64 KB of on-chip flash memory and 10 KB of SRAM, allowing for robust application development without the need for external memory components.
  • I/O Ports: Offers 42 General Purpose I/O (GPIO) pins, giving developers the flexibility to connect a wide range of peripherals and devices.
  • Serial Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and USART, enabling easy communication with other microcontrollers and peripherals.
  • USB Connectivity: Features a Full-Speed USB 2.0 device controller with integrated PHY, supporting USB communication and device enumeration with minimal external components.
  • Timer/Counters: Comes with multiple 32-bit timers, a 24-bit system timer, and an assortment of counter/timers, which are essential for tasks that require precise timing and event counting.
  • Package: Available in a space-saving 48-pin LQFP package, which is suitable for compact PCB layouts.
  • Power Efficiency: Designed for low power operation with an integrated Power Management Unit (PMU) and support for multiple power modes, reducing overall power consumption.
  • Development Support: Supported by a comprehensive suite of development tools, including NXP's own LPCXpresso IDE and a wide range of third-party development environments.

The LPC11U35FBD48/401 is a testament to NXP's commitment to providing microcontrollers that are easy to use and offer advanced features for next-generation embedded applications. Whether you're developing a simple prototype or a complex system, this microcontroller is designed to meet your needs with its robust feature set and reliable performance.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6177 $50.6478
34+ $2.9684 $100.9256
53+ $2.8756 $152.4068
72+ $2.7829 $200.3688
93+ $2.6901 $250.1793
125+ $2.4118 $301.4750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess