EN
  • EN
  • DE

LPC11C12FBD48/301

Part No LPC11C12FBD48/301
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 40
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 206559-LPC11C12FBD48/301
Ultra Librarian 3D Model Ultra Librarian LPC11C12FBD48/301 CAD Model

Description

NXP LPC11C12FBD48/301 Microcontroller Overview

The NXP LPC11C12FBD48/301 is a powerful and versatile microcontroller that is part of the LPC1100 family, which is known for its low power consumption and high performance. This particular model comes in a compact 48-pin LQFP package and is designed for embedded applications that require efficient processing capabilities along with CAN (Controller Area Network) connectivity.

Key Features

  • CPU: The core of the LPC11C12FBD48/301 is a 32-bit ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz, providing a balance between power consumption and processing speed.
  • Memory: It is equipped with 16 KB of on-chip flash memory and 8 KB of RAM, suitable for storing firmware and handling moderate data processing tasks.
  • CAN Interface: One of the standout features of this microcontroller is its integrated CAN controller, supporting the CAN 2.0B protocol, making it ideal for automotive and industrial applications where robust communication is crucial.
  • Digital Peripherals: The device includes a range of digital peripherals, such as GPIO (General Purpose Input/Output) pins, timers, and serial interfaces like UART, SPI, and I2C for versatile connectivity options.
  • Analog Features: It also provides analog capabilities with an onboard 10-bit ADC (Analog-to-Digital Converter) with up to 8 channels, allowing for interfacing with sensors and other analog devices.
  • Power Efficiency: Designed with power efficiency in mind, it features multiple power-saving modes, including a deep power-down mode that significantly reduces power consumption when the microcontroller is not in use.

Applications

The LPC11C12FBD48/301 is well-suited for a range of applications, from industrial control systems to automotive electronics, and from sensor hubs to general-purpose embedded systems. Its robust feature set and CAN support make it particularly useful in environments where reliable communication and data integrity are paramount.

Development Support

Developers can take advantage of the extensive ecosystem provided by NXP, which includes development boards, software libraries, and a strong community of developers. Comprehensive documentation and example code help streamline the development process, enabling rapid prototyping and deployment of applications built around the LPC11C12FBD48/301 microcontroller.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9176 $50.9288
32+ $3.2145 $102.8640
49+ $3.1140 $152.5860
67+ $3.0136 $201.9112
86+ $2.9131 $250.5266
115+ $2.6118 $300.3570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,222 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess