EN
  • EN
  • DE

LPC1112FHN24/202J

Part No LPC1112FHN24/202J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 19
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HVQFN (4x4)
Win Source Part Number 128967-LPC1112FHN24/202J
Popularity Medium
Supply and Demand Status Balance
Quantity per package 6k pcs
Ultra Librarian 3D Model Ultra Librarian LPC1112FHN24/202J CAD Model

Description

The NXP LPC1112FHN24/202J microcontroller is a high-performance, cost-effective, 32-bit ARM Cortex-M0 based microcontroller designed for a wide range of applications. It is part of NXP's LPC1100 family, which is known for its low power consumption and small form factor, making it an ideal choice for battery-operated and space-constrained applications.

This microcontroller comes in a compact 24-pin HVQFN package and operates at a frequency of up to 50 MHz. The LPC1112FHN24/202J features 16 KB of on-chip flash memory, providing ample space for application code, and 4 KB of SRAM, which is sufficient for handling small to medium-sized tasks efficiently.

With its integrated Analog-to-Digital Converter (ADC) offering eight channels and up to 10-bit resolution, the LPC1112FHN24/202J is well-suited for interfacing with analog sensors and performing basic data acquisition tasks. The microcontroller also includes a variety of serial communication peripherals such as I2C, SPI, and UART, allowing for easy connectivity with other devices and modules.

The device's power management capabilities are one of its standout features. It supports multiple power modes, enabling designers to optimize power consumption for their specific application requirements. Furthermore, the LPC1112FHN24/202J includes a unique identifier (UID) for each chip, which can be used for security purposes or device serialization.

NXP's LPC1112FHN24/202J also provides a range of system control features including a 4-channel multi-rate timer, an SSP controller, and a 32-bit Real-Time Clock (RTC) with alarm. These features make it a versatile choice for timing-sensitive applications such as motor control or system management tasks.

For development and debugging, the LPC1112FHN24/202J supports In-System Programming (ISP) and In-Application Programming (IAP), allowing developers to update firmware on the fly. This, along with the extensive support and resources provided by NXP, including software libraries and development tools, makes the LPC1112FHN24/202J an accessible and flexible solution for a myriad of embedded system projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6625 $58.6000
39+ $3.0053 $117.2067
60+ $2.9118 $174.7080
83+ $2.8170 $233.8110
107+ $2.7235 $291.4145
142+ $2.4417 $346.7214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,584 pieces
In Stock: 17,292 pieces Factory Stock: 17,292 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess