EN
  • EN
  • DE

KTY82/222,215

Part No KTY82/222,215
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description IC TEMP SENSOR SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Active
Resistance in Ohms @ 25°C 2.02k
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 118353-KTY82/222,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTY82/222,215 CAD Model

Description

The NXP KTY82/222,215 series represents a line of silicon temperature sensors designed to offer a highly accurate and stable means of temperature measurement. These sensors are based on the principle that the resistance of silicon increases with temperature, which can be measured and converted into a temperature reading. The KTY82/222,215 sensors are particularly known for their reliability and consistency over a wide temperature range, making them suitable for a diverse array of applications.

Key Features

  • High Accuracy: With a precision that is maintained across a broad temperature range, the KTY82/222,215 sensors provide consistent and reliable readings.
  • Temperature Range: These sensors are capable of operating over a temperature range from -55°C to +150°C, catering to extreme conditions and environments.
  • Long-Term Stability: The KTY82/222,215 sensors are designed for durability and stability, ensuring minimal drift in resistance over time.
  • Low Thermal Gradient: Their design minimizes the thermal gradient, providing more accurate temperature readings at the point of measurement.
  • Robust Design: Encased in a compact SOD70 package, these sensors are not only space-efficient but also robust enough to withstand harsh conditions.

Applications

Due to their high level of accuracy and stability, KTY82/222,215 sensors are widely used in a variety of applications. These include but are not limited to automotive engine control systems, home appliances, industrial temperature monitoring, and medical devices. Their ability to perform under extreme conditions also makes them suitable for use in temperature compensation circuits and high-precision temperature measurement setups.

Specifications

Parameter Value
Resistance at 25°C 2 kΩ
Temperature Coefficient Positive
Package SOD70
Operating Temperature Range -55°C to +150°C

In summary, the NXP KTY82/222,215 series silicon temperature sensors are a solid choice for designers and engineers looking for a reliable, accurate, and stable temperature sensing solution. Their versatility across different industries and applications makes them a go-to component in temperature measurement and control systems.

You May Also Be Interested in

EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Miniature Leaded Plastic Package | THERMISTOR PTC 2.03K OHM 3% TO92
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Lowest to $1.1348
Murata Electronics North America
Lowest to $1.4980
EPCOS (TDK)
THERMISTOR PTC 1KOHM 100DEG 0805
Lowest to $0.2689
Murata Electronics North America
Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad T/R / THERMISTOR PTC 470 OHM 75C SMD
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 1KOHM 110DEG 0805
Lowest to $0.3172
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1550 A120 A262
Lowest to $0.6722

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,410 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess