EN
  • EN
  • DE

JN5148/001

Part No JN5148/001
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 56-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 667kbps
Power - Output 2.75dBm
Sensitivity -96.5dBm
Memory Size 128kB ROM, 128kB RAM
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 21
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 17.5mA
Current - Transmitting 15mA
Temperature Range - Operating -40°C to 85°C
Dimension 56-VFQFN
Win Source Part Number 66213-JN5148/001
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JN5148/001 CAD Model

Description

The NXP JN5148/001 is a highly efficient, low power, wireless microcontroller designed to cater to the growing needs of the Internet of Things (IoT) and ZigBee applications. This versatile chip is an integral component for a range of smart home, industrial, and automation systems, offering robust connectivity and reliable performance.

Key Features

  • Wireless Connectivity: Equipped with a fully compliant IEEE802.15.4 2.4GHz radio transceiver, the JN5148/001 provides seamless connectivity for ZigBee, JenNet-IP, and other proprietary wireless networking protocols.
  • Power Efficiency: Designed for battery-powered applications, it features a deep sleep mode consuming as little as 0.7uA, ensuring long battery life for devices.
  • Processing Power: The JN5148/001 boasts a 32-bit RISC processor that delivers ample computing power for complex algorithms and application code, making it a suitable choice for demanding tasks.
  • Memory: It comes with 128KB of ROM and 128KB of RAM, providing sufficient space for application development and data storage.
  • Peripherals: A host of integrated peripherals including ADCs, DACs, timers, and UARTs, enable developers to add a variety of functionalities to their devices without the need for additional components.

Applications

The JN5148/001 microcontroller is ideal for a wide range of applications, such as:

  • Smart Lighting and HVAC Systems
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Energy Management Solutions

Development Support

NXP supports the JN5148/001 with a comprehensive suite of development tools and software, including the JN51xx SDK, which provides sample applications, a complete toolchain, and documentation to accelerate the development process. Additionally, NXP's community and technical support forums are available to assist developers in bringing their products to market efficiently.

Whether you're designing a sophisticated home automation system or a simple wireless sensor, the NXP JN5148/001 offers the features and performance necessary to create innovative, connected solutions that meet the demands of the modern IoT landscape.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,516 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess