EN
  • EN
  • DE

IP4385CX4/LF,135

Part No IP4385CX4/LF,135
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 10VC 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 7V
Max Clamping Voltage 10V
Peak Pulse Current(Ippm) 33A (8/20μs)
Applications General Purpose
Capacitance @ Frequency 450pF @ 1MHz
Temperature Range - Operating -35°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-WLCSP (0.76x0.76)
Win Source Part Number 106441-IP4385CX4/LF,135
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4,500
Ultra Librarian 3D Model Ultra Librarian IP4385CX4/LF,135 CAD Model

Description

The IP4385CX4/LF,135 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This compact and efficient component is engineered to provide robust ESD/EMI protection for electronic devices. It is commonly utilized in applications that require safeguarding sensitive circuitry from electrostatic discharge and electromagnetic interference, which can cause malfunctions or permanent damage.

Key Features

  • ESD Protection: The IP4385CX4/LF,135 offers excellent Electrostatic Discharge (ESD) protection for high-speed data lines, ensuring your devices are shielded against sudden surges of electricity that can occur during everyday use.
  • Low Capacitance: With its low capacitance design, this component ensures that signal integrity is maintained, making it ideal for use in high-speed data interfaces without compromising performance.
  • Compact Package: Encased in a small 10-lead XSON package, the IP4385CX4/LF,135 is designed for space-constrained applications, providing essential protection without taking up significant board space.
  • Multi-Channel Integration: This IC integrates multiple protection channels, making it a versatile solution for protecting several lines simultaneously, which simplifies design and reduces component count.

Applications

The IP4385CX4/LF,135 is suitable for a wide range of applications, particularly where data line protection is critical. Some of these applications include:

  • USB 2.0 Power and Data Lines
  • HDMI and DisplayPort Interfaces
  • Mobile and Portable Devices
  • Consumer Electronics
  • Computing Devices
  • Set-Top Boxes

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the IP4385CX4/LF,135 is no exception. It is produced using advanced manufacturing techniques and stringent quality control measures to ensure it meets the high standards expected by electronics manufacturers and consumers alike.

With its combination of ESD protection, low capacitance, compact form factor, and multi-channel integration, the IP4385CX4/LF,135 from NXP Semiconductors is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8799 $59.2794
15+ $8.1069 $121.6035
23+ $7.8540 $180.6420
31+ $7.5999 $235.5969
40+ $7.3470 $293.8800
53+ $6.5870 $349.1110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess