EN
  • EN
  • DE

IP4142CX5/LF,135

Part No IP4142CX5/LF,135
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Cut Reel
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 5-CSP (1.28x0.91)
Win Source Part Number 1045648-IP4142CX5/LF,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4142CX5/LF,135 CAD Model

Description

Product Overview: IP4142CX5/LF,135

The IP4142CX5/LF,135 is a cutting-edge, high-performance Integrated Circuit (IC) developed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. Designed with precision and reliability in mind, this IC is tailored for a wide range of applications, particularly in the protection of sensitive electronics from power surges and electrostatic discharge (ESD).

Key Features

  • ESD Protection: The IP4142CX5/LF,135 is equipped with robust ESD protection, safeguarding your electronic components against sudden spikes in voltage caused by static electricity, which can otherwise lead to irreversible damage.
  • Surge Protection: This IC also offers excellent surge protection capabilities, ensuring your devices are shielded from transient voltage spikes that can occur due to power surges or lightning strikes.
  • Low Capacitance: With its low capacitance design, the IP4142CX5/LF,135 maintains signal integrity, making it suitable for high-speed data lines without compromising the quality of the signal transmission.
  • Compact Design: The compact footprint of the IC makes it an ideal choice for space-constrained applications, allowing for integration into a variety of electronic devices without adding significant bulk.

Applications

The versatility of the IP4142CX5/LF,135 extends to a multitude of applications, including but not limited to:

  • Mobile Devices
  • Portable Electronics
  • Computing Systems
  • Networking Equipment
  • Consumer Electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the IP4142CX5/LF,135 is no exception. Manufactured with the highest standards, this IC is designed for long-term reliability and performance, ensuring that your products are built to last and withstand everyday challenges.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by NXP Semiconductors, which offers in-depth information regarding the electrical characteristics, pin configurations, and application guidelines for the IP4142CX5/LF,135.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess