EN
  • EN
  • DE

IP4078CX6/LF,135

Part No IP4078CX6/LF,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 33 OHM/35PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 33
Values R = 33 Ohms, C = 35pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications USB
Mounting SMD (SMT)
Dimension 0.056" L x 0.037" W (1.41mm x 0.93mm)
Height 0.026" (0.65mm)
Win Source Part Number 1045646-IP4078CX6/LF,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4078CX6/LF,135 CAD Model

Description

Product Overview: IP4078CX6/LF,135

The IP4078CX6/LF,135 is a cutting-edge ESD protection device designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is specifically tailored to safeguard sensitive electronic components from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic circuits. The IP4078CX6/LF,135 is an essential component for modern electronic designs that require high levels of protection and reliability.

Key Features

  • ESD Protection: The IP4078CX6/LF,135 offers robust ESD protection for high-speed data lines, ensuring the safety of electronic devices during unexpected ESD events. It is capable of withstanding ESD strikes according to the IEC 61000-4-2 standard, providing peace of mind for both manufacturers and end-users.
  • Low Capacitance: With its low capacitance design, the device is ideal for protecting high-speed interfaces without compromising signal integrity. This makes it suitable for applications such as USB 2.0, HDMI, Ethernet, and other communication ports that require minimal signal distortion.
  • Multi-Line Protection: The IP4078CX6/LF,135 can protect up to six lines simultaneously, making it a space-saving and cost-effective solution for multi-line protection in compact electronic devices.
  • Small Package: Housed in a compact SOT-23-6 package, the product allows for efficient use of PCB space, enabling designers to incorporate ESD protection into space-constrained designs without sacrificing functionality.
  • Lead-Free: As indicated by the "LF" in its part number, this device is lead-free, aligning with modern environmental standards and regulations for electronic components.

Applications

The versatility of the IP4078CX6/LF,135 makes it suitable for a wide range of applications. It is commonly used in consumer electronics such as smartphones, tablets, and laptops, as well as in telecommunication equipment, and other devices that require reliable ESD protection. Its ability to maintain signal quality also makes it an excellent choice for protecting interfaces in high-definition multimedia devices and networking hardware.

Conclusion

With its robust protection capabilities, low capacitance, and multi-line coverage, the IP4078CX6/LF,135 from NXP Semiconductors stands out as a premier solution for ESD protection in a variety of electronic applications. Its compact form factor and compliance with environmental standards further enhance its appeal to designers looking for high-performance and sustainable ESD protection solutions.

You May Also Be Interested in

TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess