EN
  • EN
  • DE

IP4052CX20/LF

Part No IP4052CX20/LF
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 40 OHM/18PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Resistance - Channel (Ohms) 40, 25k, 50k
Values R = 40 Ohms, C = 18pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.100" L x 0.079" W (2.54mm x 2.00mm)
Height 0.026" (0.65mm)
Win Source Part Number 093581-IP4052CX20/LF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4052CX20/LF CAD Model

Description

Product Overview: IP4052CX20/LF from NXP

The IP4052CX20/LF is a high-performance, low-capacitance ESD protection device designed and manufactured by NXP Semiconductors. This robust component is tailored specifically for safeguarding high-speed data lines from electrostatic discharge (ESD) threats that can arise during routine handling or from other external sources. It is an essential component for maintaining the integrity and longevity of sensitive electronic equipment.

Key Features

  • Low Capacitance: With its ultra-low capacitance design, the IP4052CX20/LF is perfect for protecting high-speed data lines without compromising signal integrity. This makes it an ideal choice for applications such as USB 2.0, HDMI, and other serial buses.
  • ESD Protection: This device offers robust ESD protection that meets or exceeds the highest industry standards, including IEC 61000-4-2. It can withstand ESD strikes, ensuring that connected devices remain safe and functional.
  • Multi-Channel Integration: The IP4052CX20/LF incorporates multiple protection channels in a single package, providing a compact and efficient solution for protecting several lines simultaneously.
  • Lead-Free Package: The component comes in a lead-free package, denoted by the LF suffix, which makes it compliant with current environmental regulations regarding hazardous substances.

Applications

The versatility of the IP4052CX20/LF allows it to be used across a wide range of applications where data line protection is critical. Some of the common applications include:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • MP3 Players
  • Notebook and Desktop Computers

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the IP4052CX20/LF is no exception. Each device is rigorously tested to ensure it meets the stringent requirements for ESD protection. Users can trust that incorporating the IP4052CX20/LF into their designs will provide reliable protection against ESD, thereby enhancing the durability and performance of their electronic products.

Conclusion

With its combination of low capacitance, high ESD protection, multi-channel integration, and compliance with environmental standards, the IP4052CX20/LF from NXP Semiconductors is a top-tier choice for designers looking to enhance the safety and performance of their high-speed data interfaces. Its application in a diverse range of electronic devices underscores its versatility and effectiveness as a protective solution.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4308 $58.1580
330+ $0.3534 $116.6220
510+ $0.3430 $174.9300
700+ $0.3315 $232.0500
900+ $0.3211 $288.9900
1,205+ $0.2876 $346.5580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,960 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess