EN
  • EN
  • DE

IP4033CX25/LF

Part No IP4033CX25/LF
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 80 OHM/40PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 10
Resistance - Channel (Ohms) 80
Values R = 80 Ohms, C = 40pF
ESD Protection Yes
Temperature Range - Operating -45°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.095" L x 0.095" W (2.41mm x 2.41mm)
Height 0.026" (0.65mm)
Win Source Part Number 068907-IP4033CX25/LF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4033CX25/LF CAD Model

Description

Product Overview: IP4033CX25/LF by NXP Semiconductors

The IP4033CX25/LF is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is engineered to deliver high performance and reliability for a wide range of applications. The IP4033CX25/LF is particularly suitable for advanced systems that require efficient power management and signal processing capabilities.

Key Features:

  • High Integration: The IP4033CX25/LF integrates multiple functions into a single chip, which helps to reduce the overall system complexity and the number of components required in the circuit design.
  • Power Efficiency: This device is designed with power efficiency in mind, ensuring that systems utilizing this chip maintain low power consumption and heat dissipation, which is critical for battery-powered and energy-sensitive applications.
  • Robust Performance: NXP's commitment to quality means that the IP4033CX25/LF is built to offer consistent performance and withstand the rigors of demanding environments.
  • Lead-Free (LF): In line with modern environmental standards, the IP4033CX25/LF is a lead-free component, making it suitable for use in applications that require compliance with RoHS directives.

Applications:

The versatility of the IP4033CX25/LF makes it an ideal choice for a variety of applications, including but not limited to:

  • Power management systems
  • Embedded systems
  • Signal processing units
  • Automotive electronics
  • Industrial control systems

Technical Specifications:

The technical specifications of the IP4033CX25/LF include a range of features that ensure it meets the needs of complex electronic systems:

  • Voltage ratings and power handling capabilities according to the application requirements
  • Compact packaging for space-constrained applications
  • High-temperature operational range, suitable for industrial and automotive applications

Overall, the IP4033CX25/LF by NXP Semiconductors represents a blend of integration, efficiency, and performance. Its robust design and compliance with environmental standards make it a forward-thinking choice for designers and engineers looking to create products that are both powerful and sustainable.

You May Also Be Interested in

TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess