EN
  • EN
  • DE

IP4044CX8

Part No IP4044CX8
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 35pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.059" L x 0.059" W (1.50mm x 1.50mm)
Height 0.026" (0.65mm)
Win Source Part Number 068909-IP4044CX8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4044CX8 CAD Model

Description

Introducing the NXP Product IP4044CX8

The NXP IP4044CX8 is a state-of-the-art integrated circuit designed for robust ESD protection. It is specifically engineered to safeguard high-speed data lines from electrostatic discharge (ESD) threats that are commonly encountered in today’s electronic devices. This chip is an ideal solution for applications requiring high levels of circuit protection without compromising signal integrity.

Key Features of the IP4044CX8

  • ESD Protection: The device offers superior ESD protection exceeding IEC 61000-4-2 level 4 standards, ensuring the safety of the electronic components it serves.
  • High-Speed Data Line Compatibility: With its capability to protect up to four high-speed differential data lines, the IP4044CX8 is well-suited for interfaces such as USB 2.0, HDMI, DisplayPort, and LVDS.
  • Low Capacitance: The low line capacitance of the IP4044CX8 minimizes signal attenuation, making it perfect for high-speed data applications where maintaining signal integrity is critical.
  • Integration: This IC integrates multiple protection devices in a single package, reducing PCB space requirements and simplifying the design process for engineers.
  • Package: The IP4044CX8 comes in a small, leadless package that is easy to integrate into a variety of electronic assemblies, offering flexibility in design.

Applications

The versatility of the NXP IP4044CX8 allows it to be used across a wide range of applications. It is particularly useful in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication devices where data integrity and protection are paramount
  • Portable electronics that require durable ESD protection due to frequent handling
  • High-speed interface ports that need safeguarding from ESD without performance compromise

Conclusion

The NXP IP4044CX8 is an exemplary choice for designers looking to enhance the ESD protection of their high-speed data interfaces. Its combination of low capacitance, high protection levels, and small form factor makes it an invaluable component in the protection of sensitive electronics. With the IP4044CX8, NXP continues its tradition of providing innovative solutions that meet the demands of modern electronic device protection.

You May Also Be Interested in

Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 470 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.047UF BOLT
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess