EN
  • EN
  • DE

IP3348CX20

Part No IP3348CX20
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 15NH/25PF ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 8
Center / Cutoff Frequency 350MHz (Cutoff)
Attenuation Value 40dB @ 1GHz to 3GHz
Resistance - Channel (Ohms) 10
Current 20mA
Values L = 15nH (Total), C = 25pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.124" L x 0.042" W (3.16mm x 1.06mm)
Height 0.026" (0.65mm)
Win Source Part Number 205197-IP3348CX20
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP3348CX20 CAD Model

Description

The NXP IP3348CX20 is a cutting-edge semiconductor product designed to meet the demanding requirements of modern electronic systems. This advanced integrated circuit is part of NXP's renowned IP33xx family, known for its reliability, performance, and integration features. The IP3348CX20 offers a versatile solution for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • High Integration: The IP3348CX20 integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Performance: Engineered to operate efficiently under harsh conditions, this product can withstand extreme temperatures and voltage variations, making it suitable for applications that require a high level of durability.
  • Advanced Technology: Utilizing NXP's state-of-the-art technology, the IP3348CX20 provides exceptional performance with reduced power consumption, contributing to the energy efficiency of the systems it is used in.
  • Compatibility: Designed with industry standards in mind, the IP3348CX20 is compatible with a wide range of existing systems and protocols, ensuring seamless integration into various platforms.

Applications

The versatility of the NXP IP3348CX20 allows it to be used in multiple applications, including:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS).
  • Industrial automation, where reliability and precision are paramount.
  • Consumer electronics, including smart home devices and portable electronics, where integration and power efficiency are critical.

Technical Specifications

The IP3348CX20 boasts impressive technical specifications that ensure it meets the needs of the most demanding applications. With a focus on high-speed data processing and connectivity, this product is designed to be both powerful and energy-efficient. For detailed technical information, customers are encouraged to refer to the official NXP datasheets and product documentation.

Note: For the latest updates, firmware, and detailed technical specifications, please visit the official NXP Semiconductors website or contact their customer support team.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2037 $66.1110
65+ $1.8087 $117.5655
100+ $1.7521 $175.2100
140+ $1.6955 $237.3700
180+ $1.6389 $295.0020
240+ $1.4692 $352.6080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess