EN
  • EN
  • DE

I74F32N,602

Part No I74F32N,602
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description OR Gate 4-Element 2-IN Bipolar 14-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
High Level Output Current -1 mA
Logic Function OR
Low Level Output Current 20 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 6.6 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 994568-I74F32N,602
Categories Logic - Gates and Inverters
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian I74F32N,602 CAD Model

Description

The I74F32N,602 is a high-performance integrated circuit from NXP Semiconductors, a leader in the semiconductor industry. This particular product is part of NXP's extensive range of logic devices, known for their reliability and versatility. The I74F32N,602 is a Quad 2-Input OR Gate, which is fundamental in the construction of digital circuits.

Key Features

  • Logic Type: OR Gate
  • Number of Gates: 4
  • Number of Input Lines (per Gate): 2
  • Supply Voltage Range: Typically 5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 14-DIP (0.300", 7.62mm)
  • Mounting Type: Through Hole

Performance and Quality

The I74F32N,602 is designed to deliver high-speed performance while maintaining low power consumption. It is suitable for various applications that require fast switching operations, including computing, data processing, and high-speed communication systems. NXP's commitment to quality ensures that this OR gate meets stringent industry standards for reliability and performance.

Applications

As a fundamental logic component, the I74F32N,602 can be used in a wide array of electronic systems. Its typical applications include, but are not limited to:

  • Logic function implementation
  • Signal processing
  • Control systems
  • Computers and computer peripherals
  • Networking equipment

Environmental and Compliance Information

The I74F32N,602 adheres to the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This makes the product environmentally friendly and compliant with global standards for electronic components.

Ordering and Packaging

When ordering the I74F32N,602, it is important to refer to the complete part number including the 602 suffix to ensure the correct product specification is selected. The device is supplied in a 14-DIP package, which is widely used and easy to integrate into various circuit boards.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess