EN
  • EN
  • DE

HEF4515BP,652

Part No HEF4515BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 1-16 DECOD/DEMUX 24-DIP / Latch/Decoder/Demultiplexer Single 4-to-16 24-Pin PDIP Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 3mA, 3mA
Voltage Supply Source Dual Supply
Operating Supply Voltage 4.5 V ~ 15.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 24-DIP (0.600", 15.24mm)
Manufacturer Package 24-DIP
Win Source Part Number 775940-HEF4515BP,652
Popularity Medium
Supply and Demand Status Balance
Family Name HEF4515
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4515BP,652 CAD Model

Description

Product Overview: NXP HEF4515BP,652

The NXP HEF4515BP,652 is a high-quality, versatile integrated circuit designed to suit a wide range of digital applications. This 4-bit latch/4-to-16 line decoder is a part of the HEF4500 family, known for its robust performance and compatibility with various logic families. It features a binary to one-of-sixteen decoder with a latched binary input and is particularly useful in applications where decoding or de-multiplexing is required.

The device comes in a 24-pin DIP (Dual In-line Package), making it easy to handle and integrate into various electronic assemblies. It operates over a recommended voltage range of 3V to 15V, providing flexibility in terms of power requirements and making it suitable for interfacing with other logic levels within a system.

Key Features

  • Multiple Input/Output Configurations: It includes a 4-bit latched input and 16-line output, which allows for a wide range of decoding applications.
  • Voltage Range: The device can function effectively within a 3V to 15V range, accommodating various power supply scenarios.
  • Output Capability: It can drive LED displays and other output devices directly, making it highly suitable for visual output applications.
  • Temperature Range: The HEF4515BP,652 is designed to operate within a temperature range of -40°C to +85°C, ensuring reliability under varied environmental conditions.
  • Low Power Consumption: The IC is designed for low power consumption, making it ideal for battery-operated devices or power-sensitive applications.

Applications

With its flexible decoding capabilities, the NXP HEF4515BP,652 is ideal for a vast array of applications. It can be used in digital systems for address decoding or data routing, in control systems as a part of the selection logic, or in consumer electronics for various multiplexing tasks. Its ability to directly drive indicators makes it particularly useful in display panels for computers, instrumentation, and control panels.

The HEF4515BP,652's combination of high functionality, ease of use, and compatibility with other logic families makes it a go-to choice for designers and engineers looking for a reliable decoding solution in their digital applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess