The HEF4514BT is a high-quality integrated circuit from NXP Semiconductors, designed for robust performance in various digital applications. This SMD (Surface-Mount Device) component is part of the CMOS family and offers a 4-bit latched/4-to-16 line decoder with a binary address latch. It is a versatile device that is widely used in digital systems for decoding and multiplexing purposes.
Key Features
- Logic Family: CMOS
- Logic Type: 4-to-16 Line Decoder/Demultiplexer with Latch
- Output Current: High-level output current of -0.5mA and low-level output current of 8mA, allowing for direct drive of small loads.
- Supply Voltage Range: 3V to 15V, providing a wide range for various application requirements.
- Propagation Delay: Ensures quick response times suitable for high-speed operations.
- Power Dissipation: Low power consumption makes it ideal for battery-operated devices.
- Package: SO24; a small-outline package that is well-suited for space-constrained applications.
Applications
The HEF4514BT is ideal for use in a broad range of digital applications, including:
- Data multiplexing
- Signal decoding
- Address decoding in memory selection circuits
- Control systems
- Communication systems
Reliability and Quality
NXP Semiconductors is known for their commitment to quality and reliability, and the HEF4514BT is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in all types of environments and applications.
Technical Specifications
For detailed technical specifications, designers and engineers should refer to the official datasheet provided by NXP Semiconductors. The datasheet includes comprehensive information on electrical characteristics, recommended operating conditions, and pin configurations, which is essential for proper integration into electronic systems.