EN
  • EN
  • DE

HEF4094BT,653

Part No HEF4094BT,653
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description Counter Shift Registers 8-stage shift-and-store register
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 001540-HEF4094BT,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4094BT,653 CAD Model

Description

Product Overview: HEF4094BT,653

The HEF4094BT,653 is a high-quality 8-stage shift-and-store bus register manufactured by NXP Semiconductors. This integrated circuit (IC) is designed to offer exceptional performance in a wide array of applications requiring serial-to-parallel data conversion. The device operates under the CMOS technology which ensures low power consumption and high noise immunity.

Key Features

  • Logic Family: HEF4000B
  • Logic Type: 8-stage Shift and Store Bus Register
  • Number of Pins: 16
  • Supply Voltage Range: 3.0V to 15V
  • Output Capability: Standard
  • Temperature Range: -40°C to +125°C
  • Package: SO16

This device is particularly well-suited for interfacing with microprocessors, as it can temporarily store serial data and convert it into parallel format. The HEF4094BT,653 features an 8-bit serial-in/parallel-out storage register that feeds an 8-bit D-type storage register. Data is shifted on the positive-going transitions of the shift register clock input (CP), and the data in each register is transferred to the storage register on a positive-going transition of the storage register clock input (ST_CP).

The IC also includes an output enable input (OE) which, when HIGH, will disable the outputs to present a high impedance to the bus line. Thus, allowing multiple registers to be connected in parallel and enabling the possibility of expanding the data bus width to any size. The outputs are capable of driving up to 10 LSTTL loads and are compatible with bus-oriented systems.

Applications

  • Serial-to-parallel data conversion
  • Interface with microprocessors/microcontrollers
  • Control systems
  • Data storage and transfer
  • Signal processing
  • Automotive systems

The HEF4094BT,653 is available in a compact surface-mount SO16 package, making it ideal for applications where space is at a premium. Its robust design ensures reliable operation in harsh environments, making it a go-to choice for automotive and industrial applications as well as consumer electronics.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.2892
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3678
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459
Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1933 $50.2580
635+ $0.1586 $100.7110
980+ $0.1537 $150.6260
1,345+ $0.1487 $200.0015
1,740+ $0.1438 $250.2120
2,330+ $0.1289 $300.3370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,980 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess