EN
  • EN
  • DE

HEF4023BP

Part No HEF4023BP
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description Triple 3-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179825-HEF4023BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4023BP CAD Model

Description

NXP HEF4023BP Triple 3-input NAND Gate

The NXP HEF4023BP is a high-performance, triple 3-input NAND gate integrated circuit that is part of the HEF4000 family of logic devices. Designed to operate over a wide voltage range, this chip is suitable for a variety of digital applications, from basic logic operations to complex computing tasks. The HEF4023BP is a versatile component that can be used in both combinational and sequential logic circuits, providing designers with a reliable and flexible solution for their digital designs.

Key Features

  • Voltage Range: The device can function over a wide voltage range, typically from 3V to 15V, making it compatible with various logic level standards and suitable for battery-operated devices.
  • Logic Configuration: It contains three independent NAND gates, each with three inputs, allowing for complex logic functions to be implemented within a single chip.
  • High Noise Immunity: The HEF4023BP features high noise immunity characteristic of the CMOS technology, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: The CMOS technology also provides the benefit of low static power consumption, which is critical for power-sensitive applications.
  • Output Capability: The device can drive up to 10 LS-TTL loads, providing adequate output current for interfacing with other standard logic families.

Applications

The HEF4023BP is suitable for a wide array of applications, including:

  • Control systems
  • Alarm systems
  • Data processing
  • Logic circuitry
  • Function generators

Package and Quality

Encased in a DIP-14 (Dual In-line Package) format, the HEF4023BP allows for easy integration into both prototyping and production environments. Its leads are spaced at a standard 0.1-inch (2.54mm) pitch, compatible with most breadboards and sockets. NXP is known for its commitment to quality, and this product is no exception. It complies with the JEDEC standard and is designed to meet stringent industry specifications for performance and reliability.

In summary, the NXP HEF4023BP offers a combination of versatility, performance, and energy efficiency, making it an excellent choice for designers who require a dependable NAND gate logic solution.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess