EN
  • EN
  • DE

HEC4069UBT,118

Part No HEC4069UBT,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SO / Inverter IC 6 Channel 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 4000B
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 3V ~ 15V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1V ~ 2.5V
Logic Level - High 4V ~ 12.5V
Max Propagation Delay @ V, Max CL 25ns @ 15V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number HEC4069
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935203060118,NEXNXPHEC4069UBT,118,HEC4069UBT-T-ND,HEC4069UBT-T,2156-HEC4069UBT118
Standard Package 2,500
Win Source Part Number 1016745-HEC4069UBT,118
Ultra Librarian 3D Model Ultra Librarian HEC4069UBT,118 CAD Model

Description

Product Overview: HEC4069UBT,118 by NXP Semiconductors

The HEC4069UBT,118 is a high-performance, hex inverter chip produced by NXP Semiconductors, a leader in the electronic components industry. This integrated circuit is designed to deliver exceptional functionality and reliability for a wide range of applications. It is part of the 4000 series, known for its CMOS logic family that offers a combination of high noise immunity and low power consumption.

Key Features:

  • Logic Type: The device is a hex inverter, meaning it contains six independent inverter gates in a single package.
  • Supply Voltage Range: It operates on a wide voltage range from 3V to 15V, making it versatile for various logic level requirements.
  • Package: The HEC4069UBT,118 comes in a surface-mount SOIC-14 package, which is suitable for automated assembly processes and saves space on printed circuit boards.
  • Temperature Range: It is designed to work over an extended industrial temperature range, ensuring reliable operation under varying environmental conditions.
  • High Noise Immunity: True to the CMOS technology, the chip exhibits high noise immunity, which is crucial for stable performance in electrically noisy environments.
  • Low Power Consumption: The device has low power dissipation characteristics, which is beneficial for battery-powered devices and energy-efficient applications.

Applications:

The versatility of the HEC4069UBT,118 makes it suitable for a multitude of applications. It is commonly used in logic inversion, signal conditioning, pulse shaping, and in creating oscillator circuits. Its robust design also makes it ideal for use in industrial control systems, automotive electronics, consumer electronics, and any application that requires high-voltage CMOS logic.

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The HEC4069UBT,118 is manufactured with stringent quality control processes, ensuring that each chip meets the highest standards of performance and reliability. Clients can trust NXP for components that excel in their intended applications, providing both innovation and dependability.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess