Product Overview: NXP HCF4017BP Decade Counter/Divider
The NXP HCF4017BP is a high-performance integrated circuit that serves as a decade counter/divider with ten decoded outputs. This versatile component is a monolithic chip that has been designed with silicon gate C2MOS technology, ensuring reliability and high noise immunity. The HCF4017BP is widely used in various applications, including counting systems, display drivers, and as a trigger source for timers and other counting-related functions.
Key Features
- Decade Counter/Divider: The HCF4017BP has the capability to count from 0 to 9 cyclically, making it ideal for decade counting applications.
- 10 Decoded Outputs: It provides 10 decoded outputs that can be used directly to drive indicators or can be interfaced with other digital systems.
- High-Speed Operation: This IC is capable of high-speed operation, making it suitable for quick counting tasks.
- Medium-Speed Operation: The HCF4017BP operates at medium speed, which strikes a balance between performance and power consumption.
- Standardized Symmetrical Output Characteristics: The outputs have symmetrical characteristics, ensuring consistent performance across all outputs.
- 100% Tested for Quiescent Current at 20V: Each IC is thoroughly tested for quiescent current, providing assurance of quality and reliability.
- 5V, 10V, and 15V Parametric Ratings: The device supports a range of supply voltages, offering flexibility in different circuit designs.
- Maximum Input Current of 1 µA at 18V: With a very low maximum input current, the IC is energy-efficient and ideal for battery-operated devices.
- Full Static Operation: The HCF4017BP can operate in fully static mode, allowing it to maintain its state indefinitely without clock pulses.
Applications
The NXP HCF4017BP is a versatile IC that can be used in a wide range of electronic applications. It is commonly found in counter and divider circuits, LED sequencing, digital clocks, frequency division, and as a control device for multiplexing purposes. Its robust design and ease of interfacing make it a preferred choice for both hobbyists and professional engineers alike.