EN
  • EN
  • DE

GTL2002DP-T

Part No GTL2002DP-T
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description NXP bidirectional low-voltage translators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1178035-GTL2002DP-T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2002DP-T CAD Model

Description

The NXP GTL2002DP-T is a state-of-the-art bidirectional voltage-level translator designed to address the need for a seamless interface between devices operating at different voltage levels. This component is particularly useful in applications where low-voltage processors need to communicate with higher voltage peripherals, making it a versatile choice for a wide range of electronic systems.

Key Features

  • Compatibility: The GTL2002DP-T is designed to be compatible with GTL, GTL+, LVTTL, and TTL signal levels, providing a flexible solution for various interfacing requirements.
  • Auto-Direction Sensing: The device features an automatic direction sensing capability that eliminates the need for a direction control signal, simplifying circuit design and reducing pin count.
  • Low Voltage Operation: It can operate at a VCCA of 1.0V to 3.6V and a VCCB of 2.3V to 5.5V, allowing for translation between lower and higher logic levels.
  • High-Speed Data Transfer: With the ability to support high-speed data transfer, the GTL2002DP-T is suitable for applications requiring fast communication between devices.
  • Packaging: The device comes in a compact, lead-free TSSOP8 package, making it suitable for space-constrained applications.

Applications

The GTL2002DP-T is ideal for a variety of applications where voltage-level translation is necessary. It is commonly used in:

  • Mobile phones and personal digital assistants (PDAs)
  • Notebook and desktop computers
  • Data communication systems
  • Embedded systems

Technical Specifications

With a wide operating temperature range from -40°C to +85°C, the GTL2002DP-T is designed to perform reliably in harsh environments. Its low standby current consumption makes it suitable for battery-powered devices. The device also offers ESD protection, ensuring robustness against electrostatic discharges during handling and operation.

In summary, the NXP GTL2002DP-T is an essential component for engineers looking to bridge the gap between different logic levels while maintaining signal integrity and speed. Its ease of use, combined with high performance, makes it a go-to solution for voltage-level translation needs.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess