EN
  • EN
  • DE

FS32R372SCK0MMMT

Part No FS32R372SCK0MMMT
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462462-FS32R372SCK0MMMT
Manufacturer NXP
Package Tray
Product Status Active
Core Processor e200z7260
Core Size 32-Bit Dual-Core
Speed 240MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals POR, PWM, WDT
Program Memory Size 1.3MB (1.3M x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 768K x 8
Voltage - Supply (Vcc/Vdd) 1.19V ~ 5.5V
Data Converters A/D 16x12b SAR
Oscillator Type Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 257-LFBGA (14x14)
Package / Case 257-LFBGA
Ultra Librarian 3D Model Ultra Librarian FS32R372SCK0MMMT CAD Model

Description

The FS32R372SCK0MMMT is an advanced microcontroller unit (MCU) manufactured by NXP Semiconductors, designed for automotive and industrial applications that demand high levels of reliability, performance, and power efficiency. This MCU is built around the Arm Cortex-R architecture, known for its high-efficiency cores that support real-time processing capabilities, making it an ideal choice for safety-critical applications. The specific specifications showcasing its capabilities include tailored features for robust operation in challenging environments. It is particularly optimized for applications requiring sophisticated motor control, advanced connectivity features, and the ability to manage multiple tasks simultaneously without compromising performance. The relentless focus on power efficiency and reliability makes this MCU a pivotal component in designing modern automotive systems, including advanced driver assistance systems (ADAS), in-vehicle networking, and sensor fusion applications, along with industrial control systems that require high processing capabilities.

You May Also Be Interested in

Microchip Technology
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Amd
FPGA
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess