The AD815 from Analog Devices Inc. is a high-performance audio amplifier designed to deliver exceptional sound quality and power efficiency for a wide range of professional audio applications. This versatile component is well-suited for high-end stereo and multi-channel audio systems, offering both excellent dynamic range and low distortion levels.
Key Features
- High Output Drive Capability: The AD815 is capable of driving high levels of output current, making it ideal for driving a wide variety of loads, including low-impedance headphones or complex speaker arrays.
- Wide Bandwidth: With a wide bandwidth, this amplifier can handle a broad spectrum of audio frequencies, ensuring detailed and accurate sound reproduction across the audible range.
- Low Distortion: The device boasts low total harmonic distortion plus noise (THD+N), which means that the audio output remains pure and uncolored, preserving the integrity of the original signal.
- Differential Inputs: Differential input stages provide improved noise rejection and help to minimize interference, resulting in a clearer audio signal.
- High Slew Rate: The AD815's high slew rate minimizes transient intermodulation distortion, allowing it to respond quickly to changes in the audio signal without introducing artifacts.
Applications
- High-quality audio amplification
- Professional mixing consoles
- Studio monitors
- High-fidelity home theater systems
- Active loudspeakers
Technical Specifications
- Supply Voltage: ±5 V to ±15 V
- Output Power: Up to 50 mW into 600 Ω
- Input Voltage Noise: 2.2 nV/√Hz
- Output Current: Up to 50 mA
- Operating Temperature Range: -40°C to +85°C
The AD815 is a testament to Analog Devices Inc.'s commitment to providing high-quality components for audio professionals and enthusiasts alike. Its robust design, coupled with its superior performance metrics, makes it an excellent choice for anyone looking to build or upgrade their audio equipment with a reliable and high-fidelity amplifier.