EN
  • EN
  • DE

FS32K148UJT0VLUT

Part No FS32K148UJT0VLUT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 112MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 112MHz
Connectivity CANbus, Ethernet, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals I2S, POR, PWM, WDT
Number of I/O 156
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 32x12b SAR; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number FS32K148
Other Names 935360136557,FS32K148UJT0VLUT,568-13927
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263679-FS32K148UJT0VLUT
Ultra Librarian 3D Model Ultra Librarian FS32K148UJT0VLUT CAD Model

Description

Introducing the NXP FS32K148UJT0VLUT Microcontroller

The NXP FS32K148UJT0VLUT is a state-of-the-art microcontroller designed for automotive and industrial applications that require robust performance and high levels of reliability. This device is part of NXP's S32K1 series, which is specifically engineered to meet the stringent demands of modern embedded systems.

Key Features

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K148UJT0VLUT is a powerful ARM Cortex-M4F core that operates at up to 112 MHz, delivering the computational power needed for complex tasks and real-time processing.
  • Memory and Storage: This microcontroller comes with 1.5 MB of flash memory and 256 KB of RAM, which provides ample space for application code and data storage.
  • Enhanced Security: Security features include a Cryptographic Services Engine (CSE) that supports encryption, decryption, and random number generation to safeguard sensitive data and ensure secure communications.
  • Rich Set of Peripherals: A wide range of peripherals, such as multiple CAN, LIN, and UART interfaces, allows for versatile connectivity options. Additionally, it includes ADCs, timers, and SPI/I2C modules for comprehensive system control and data acquisition.
  • Low Power Consumption: Designed with energy efficiency in mind, the FS32K148UJT0VLUT offers various power-saving modes to reduce power consumption during idle or low-activity periods.
  • Automotive-Grade Quality: As an automotive-grade product, this microcontroller meets the AEC-Q100 standard, ensuring high levels of quality and reliability under harsh environmental conditions.

Applications

The versatility of the NXP FS32K148UJT0VLUT makes it suitable for a wide range of applications within the automotive sector, including body electronics, sensor fusion, and advanced driver assistance systems (ADAS). It is also well-suited for industrial control systems, where precision and uptime are critical.

Development Support

NXP provides comprehensive development support for the FS32K148UJT0VLUT with software development kits (SDKs), reference designs, and evaluation boards to accelerate the design and prototyping process. This ensures that engineers can leverage the full capabilities of the microcontroller and bring their products to market faster.

With its robust feature set, the NXP FS32K148UJT0VLUT stands as an excellent choice for designers looking to create sophisticated and reliable systems in the automotive and industrial domains.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5455 $79.0910
4+ $32.4476 $129.7904
5+ $31.4336 $157.1680
7+ $30.4196 $212.9372
9+ $29.4056 $264.6504
12+ $26.3636 $316.3632
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess