EN
  • EN
  • DE

DSPB371DB1

Part No DSPB371DB1
Manufacturer NXP / Nexperia
Catalog Development Boards, Kits, Programmers - Accessories
Description DAUGHTER CARD B 56371 / DSP56371 - Daughter Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Accessory Type Daughter Board
For Use With/Related Products DSP56371
Base Product Number DSPB37
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1346172-DSPB371DB1
Ultra Librarian 3D Model Ultra Librarian DSPB371DB1 CAD Model

Description

The NXP DSPB371DB1 is a highly integrated and versatile digital signal processor designed to cater to the demanding needs of audio processing applications. This advanced DSP solution is part of NXP's esteemed audio DSP product line, which is renowned for its performance, efficiency, and reliability.

Key Features

  • High-Performance Processing: At the core of the DSPB371DB1 is a powerful digital signal processing unit capable of executing complex algorithms with high precision and speed, making it ideal for high-quality audio applications.
  • Audio Specific Instruction Set: The processor comes equipped with an instruction set optimized for audio processing tasks, enabling efficient execution of operations such as filtering, equalization, and dynamic range control.
  • Multi-Channel Audio Support: With its ability to handle multiple audio channels, the DSPB371DB1 is perfect for applications requiring simultaneous processing of stereo or surround sound signals.
  • Integrated Peripherals: The device includes a range of integrated peripherals, such as ADCs, DACs, and communication interfaces, to facilitate easy integration with other system components and reduce overall system complexity.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSPB371DB1 is suitable for battery-powered devices, as it minimizes power consumption without sacrificing performance.
  • Flexible Memory Interface: The DSP supports a flexible memory interface that allows for the connection of various types of external memory, ensuring ample storage for complex audio algorithms and buffering requirements.

Applications

The NXP DSPB371DB1 is ideal for a wide range of audio applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Portable Audio Devices
  • Active Noise Cancellation Systems

Design Support

NXP provides comprehensive design support for the DSPB371DB1, including detailed datasheets, application notes, and development tools. This support ensures that engineers can rapidly integrate the DSP into their designs and bring high-quality audio products to market quickly and efficiently.

You May Also Be Interested in

Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess