EN
  • EN
  • DE

DEF-MMBT3906

Part No DEF-MMBT3906
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 251538-DEF-MMBT3906
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DEF-MMBT3906 CAD Model

Description

The DEF-MMBT3906 is a high-performance PNP bipolar junction transistor (BJT) developed by NXP Semiconductors, a leader in the electronic components industry. This small-signal transistor is designed for general-purpose amplification and switching applications. It is a versatile component that is widely used in a variety of electronic circuits due to its reliable performance and energy efficiency.

Key Features

  • Type: PNP
  • Package: SOT-23 surface-mount
  • Collector-Emitter Voltage (Vceo): 40V
  • Collector Current (Ic): 200mA
  • Power Dissipation (Pd): 300mW
  • DC Current Gain (hFE): 100 to 300 at 10mA Vce
  • Transition Frequency (fT): >250MHz
  • Operating Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes

Applications

The DEF-MMBT3906 transistor is suitable for a wide range of applications, including:

  • Signal amplification
  • Audio amplifiers
  • Switching circuits
  • Linear amplification and switching
  • Driver stages in hi-fi amplifiers and television circuits

Product Advantages

The DEF-MMBT3906 transistor offers several advantages that make it a preferred choice for designers and engineers:

  • The SOT-23 package is highly space-efficient, making it ideal for compact PCB layouts.
  • Its high current gain ensures reliable operation in amplification applications.
  • With a high transition frequency, it is suitable for applications that require fast switching and high-frequency operation.
  • The robust operating temperature range guarantees stability and functionality under extreme conditions.
  • Being RoHS compliant, it meets environmental standards, reducing hazardous substances in electronic devices.

In conclusion, the DEF-MMBT3906 from NXP Semiconductors is a high-quality, versatile PNP transistor that offers consistent performance for a broad spectrum of electronic applications. Its compact form factor, along with its electrical characteristics, makes it an essential component for designers looking to optimize their circuit designs for performance and reliability.

You May Also Be Interested in

Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Intel
Lowest to $10.8258
Sanken
Lowest to $1.1435
Toshiba Semiconductor and Storage
Need more? Email Us
NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Texas Instruments
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess