EN
  • EN
  • DE

CX24118A-12Z,557

Part No CX24118A-12Z,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SATELLITE TUNER 36HVQFN / Video Tuner IC I²C, Logic, Serial 36-HVQFN (6x6) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C, Logic, Serial
Voltage - Supply 3.13V ~ 3.47V
Mounting SMD (SMT)
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-HVQFN (6x6)
Base Product Number CX241
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 935287217557,954-CX24118A-12Z557
Standard Package 2,450
Win Source Part Number 1161201-CX24118A-12Z,557
Ultra Librarian 3D Model Ultra Librarian CX24118A-12Z,557 CAD Model

Description

The CX24118A-12Z,557 is a state-of-the-art integrated circuit (IC) developed by NXP Semiconductors, a leader in the semiconductor industry. This advanced component is designed to meet the rigorous demands of modern electronics, offering a robust solution for a wide range of applications. The product is known for its high reliability, performance, and integration, making it an ideal choice for designers and engineers looking to enhance their systems.

Key Features

  • High Integration: The CX24118A-12Z,557 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Performance: Engineered for optimal performance, this IC delivers exceptional quality and efficiency, ensuring that it can handle demanding tasks with ease.
  • Reliability: NXP's commitment to quality means that the CX24118A-12Z,557 is built to last, providing a dependable solution that engineers can trust.
  • Flexibility: With its versatile design, this product can be utilized in a variety of applications, from consumer electronics to industrial systems.

Applications

The CX24118A-12Z,557 is suitable for an array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Audio and video processing units
  • Data acquisition systems
  • High-frequency signal processing

Technical Specifications

Below are some of the technical specifications for the CX24118A-12Z,557:

  • Package: Surface-mount technology (SMT)
  • Operating Temperature Range: Specified by the manufacturer
  • Quality and Certifications: Compliant with industry standards and certifications

Ordering Information

The CX24118A-12Z,557 is available for order and can be sourced directly through NXP Semiconductors or their authorized distributors. For detailed ordering and pricing information, customers should contact NXP or an authorized distributor.

Whether you're developing a cutting-edge communication device or upgrading an existing system, the CX24118A-12Z,557 from NXP Semiconductors offers the performance, integration, and reliability that modern technology demands.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,391 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess