The CX24113A-12Z is a high-performance, low-power RF downconverter designed by NXP Semiconductors, a leader in the semiconductor industry. This advanced component is specifically engineered for satellite communication systems, offering exceptional functionality and reliability for applications requiring satellite signal processing.
Key Features
-
Integrated Local Oscillator (LO): The device includes a fully integrated LO, providing a stable and precise frequency required for downconversion.
-
High Linearity: The CX24113A-12Z offers excellent linearity, ensuring high-quality signal processing with minimal distortion.
-
Low Noise Figure: With its low noise figure, the downconverter significantly improves the signal-to-noise ratio, which is critical for clear and reliable communication.
-
Wide Frequency Range: It supports a broad range of input frequencies, making it versatile for various satellite communication bands.
-
Power Efficiency: The device operates with high power efficiency, reducing the overall power consumption of the system.
Applications
The CX24113A-12Z is ideal for a variety of satellite communication applications, including:
- Direct Broadcast Satellite (DBS) receivers
- Digital Video Broadcasting (DVB) systems
- Satellite set-top boxes
- VSAT (Very Small Aperture Terminal) equipment
Technical Specifications
| Parameter |
Specification |
| Frequency Range |
950 MHz to 2150 MHz |
| LO Stability |
±2.5 ppm |
| Supply Voltage |
3.3 V |
| Package |
Surface-mount technology (SMT) |
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The CX24113A-12Z is manufactured to meet the highest industry standards, ensuring both performance and durability for long-term use in demanding environments.