EN
  • EN
  • DE

CX24109-11Z,518

Part No CX24109-11Z,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO TUNER DIGITAL 48HTQFP / Video Tuner IC Serial 48-HTQFP (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface Serial
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-HTQFP (7x7)
Base Product Number CX241
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 98847-CX24109-11Z,518
Ultra Librarian 3D Model Ultra Librarian CX24109-11Z,518 CAD Model

Description

The CX24109-11Z,518 is a cutting-edge integrated circuit (IC) component manufactured by NXP Semiconductors, a leader in the electronics industry. This product is designed to meet the high demands of modern electronic applications, offering a blend of performance, efficiency, and reliability.

Key Features

  • High Performance: The CX24109-11Z,518 is built to deliver top-notch performance in its designated applications. It is capable of handling complex tasks with ease, ensuring smooth operation and functionality.
  • Energy Efficiency: With the growing importance of energy conservation, this IC is engineered to operate with minimal power consumption, reducing the overall energy footprint of the devices it powers.
  • Compact Design: The small form factor of the CX24109-11Z,518 makes it an ideal choice for space-constrained applications, allowing for more compact and sleek device designs.
  • Robust Reliability: NXP's commitment to quality ensures that this product is reliable and durable, capable of withstanding the rigors of everyday use in various environments.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the CX24109-11Z,518 boasts features that keep it at the forefront of the industry.

Applications

The versatility of the CX24109-11Z,518 makes it suitable for a wide array of applications, including but not limited to:

  • Consumer electronics
  • Communication systems
  • Automotive components
  • Industrial automation
  • High-performance computing

Technical Specifications

The CX24109-11Z,518 is built to meet stringent technical specifications, ensuring compatibility and optimal performance in a variety of systems. Detailed datasheets are available upon request, providing in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes.

Ordering and Availability

For pricing, availability, and ordering information, please contact NXP Semiconductors or authorized distributors. The CX24109-11Z,518 is available in bulk quantities, and samples may be available for testing and evaluation purposes.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8549 $59.9529
50+ $2.3426 $117.1300
77+ $2.2693 $174.7361
106+ $2.1961 $232.7866
137+ $2.1230 $290.8510
183+ $1.9034 $348.3222
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,759 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess