EN
  • EN
  • DE

CGY2032BTS

Part No CGY2032BTS
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description DECT 500 mW power amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1161444-CGY2032BTS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CGY2032BTS CAD Model

Description

The NXP CGY2032BTS is a state-of-the-art RF power LDMOS transistor designed for a wide range of high-frequency applications. This advanced semiconductor device is tailored for use in RF energy, industrial, scientific, medical (ISM) applications, and various commercial RF power applications. With its high efficiency and robustness, the CGY2032BTS is an optimal choice for designers looking to enhance the performance and reliability of their RF systems.

Key Features:

  • Frequency Range: The CGY2032BTS operates effectively over a broad frequency range, making it versatile for multiple RF applications.
  • Power Output: It delivers exceptional power output, ensuring strong signal transmission and reception for the intended applications.
  • High Efficiency: The transistor is engineered for maximum efficiency, which translates to lower energy consumption and reduced thermal footprints in end-use applications.
  • Thermal Management: With an advanced thermal design, the CGY2032BTS maintains optimal operating temperatures, enhancing its longevity and reliability.
  • Robustness: NXP's commitment to quality means this device offers excellent robustness against mismatched loads, ensuring stable operation even under challenging conditions.

Applications:

  • RF Energy Systems
  • Industrial Heating and Welding Equipment
  • Medical Diagnostics and Treatment Devices
  • Scientific Research Equipment
  • Commercial RF Amplifiers

The CGY2032BTS is built with NXP's proven LDMOS technology, which is renowned for its high performance and reliability. This technology allows the transistor to handle high power levels while maintaining excellent linearity, making it an ideal choice for applications requiring precise control over RF power. Whether you're developing systems for material processing, plasma generation, or communication infrastructure, the NXP CGY2032BTS offers the performance and durability needed to succeed in demanding environments.

With its combination of efficiency, power, and robustness, the NXP CGY2032BTS RF power transistor is a premier solution for any application requiring high-quality RF power delivery.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess