EN
  • EN
  • DE

CBT6810DK

Part No CBT6810DK
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-bit bus switch with precharged outputs and Schottky undershoot protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1159332-CBT6810DK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT6810DK CAD Model

Description

Introducing the NXP CBT6810DK: The Next-Generation High-Performance Switch

The NXP CBT6810DK is a state-of-the-art high-performance switch designed to meet the rigorous demands of modern digital systems. Built with cutting-edge technology, the CBT6810DK is a part of NXP's renowned high-speed signal switch series, offering unparalleled efficiency, reliability, and speed for a wide range of applications.

Key Features

  • High-Speed Data Transmission: The CBT6810DK is engineered for high-speed signal switching, capable of handling fast data rates that are essential for today's high-performance digital applications.
  • Low Crosstalk: With its advanced design, the switch minimizes crosstalk, ensuring signal integrity and reducing interference between channels.
  • Wide Voltage Range: The device operates over a broad voltage range, making it versatile for various systems and ensuring compatibility with a range of digital logic levels.
  • Robust ESD Protection: The CBT6810DK comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to static electricity, which is critical for maintaining long-term reliability.

Application Versatility

The NXP CBT6810DK is an ideal choice for a multitude of applications, including but not limited to:

  • Signal routing in high-speed data paths
  • Server and networking infrastructure
  • Telecommunications systems
  • Advanced computing architectures
  • Industrial control and automation systems

Technical Specifications

Equipped with technical specifications that ensure top-notch performance, the CBT6810DK features:

  • Multiple switch configurations for flexible signal routing
  • Low on-resistance for efficient signal transmission
  • High-bandwidth pathways to support fast data transfer
  • Compact packaging options to fit into space-constrained designs

Design and Development Support

NXP provides comprehensive support for the CBT6810DK, including detailed datasheets, application notes, and design resources. Developers can leverage these tools to accelerate their design and integration process, ensuring a smooth and efficient deployment of the switch in their products.

With the NXP CBT6810DK, designers and engineers are equipped with a robust, high-performance switch that delivers the speed, reliability, and flexibility needed to drive the next generation of digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess