EN
  • EN
  • DE

CBT6810

Part No CBT6810
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 10-bit bus switch with precharged outputs and Schottky undershoot protection for live insertion
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1159331-CBT6810
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT6810 CAD Model

Description

Product Overview: NXP CBT6810

The NXP CBT6810 is a high-performance, 10-bit bus switch IC designed for use in a variety of applications that require efficient and reliable data transfer. This component is part of NXP's high-quality switch portfolio, which is renowned for its ability to provide fast switching capabilities while maintaining signal integrity.

Key Features

  • 10-Bit Switching: The CBT6810 offers a 10-bit wide bus switch, allowing for simultaneous transmission of multiple data signals, making it an excellent choice for parallel data bus switching.
  • High-Speed Operation: Engineered for rapid operation, this device can handle quick transitions, which is critical for high-speed data processing and communication systems.
  • Low On-Resistance: The low on-resistance characteristic of the switch ensures minimal signal distortion and voltage drop, leading to more accurate data transmission.
  • 5Ω Switch Connection: The low ohmic switch connection between two ports provides an almost seamless link, ensuring high-quality signal passage.
  • Wide Operating Voltage: The CBT6810 operates across a wide voltage range, typically from 4.5V to 5.5V, offering flexibility in various power environments.

Applications

The versatility of the NXP CBT6810 makes it suitable for a wide range of applications, including:

  • High-speed data acquisition systems
  • Communication interfaces such as USB, FireWire, and Ethernet
  • Signal routing in servers and networking equipment
  • Memory switching in computing applications
  • Peripheral connectivity for microcontrollers and processors

Reliability and Quality

As with all NXP products, the CBT6810 is manufactured to meet the highest quality and reliability standards. It is designed to withstand the rigors of commercial and industrial environments, ensuring long-term performance and stability within your electronic systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official NXP datasheets and product documentation available on the NXP website or through authorized distributors.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess