EN
  • EN
  • DE
  • IT

CBT3126DS,112

Part No CBT3126DS,112
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC FET BUS SWITCH QUAD 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 099518-CBT3126DS,112
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CBT3126DS,112 CAD Model

Description

Overview of NXP CBT3126DS,112

The NXP CBT3126DS,112 is a high-performance, 4-bit dual supply translating transceiver that is designed to facilitate bidirectional communication between two buses in a mixed-voltage environment. This versatile component is a part of NXP's range of logic devices, renowned for their reliability and innovation in the field of semiconductor technology.

Key Features

  • Voltage Level Translation: With the capability to translate signals between different voltage levels, the CBT3126DS,112 is ideal for interfacing devices operating at different logic levels, ranging from 1.65V to 5.5V on the A side and 2.3V to 5.5V on the B side.
  • High-Speed Operation: This transceiver supports high-speed signal transfer, making it suitable for high-performance applications that require quick data exchange.
  • Low Power Consumption: Designed to be energy-efficient, the CBT3126DS,112 minimizes power consumption, which is critical for battery-operated and power-sensitive applications.
  • Bus Hold Function: The device features a bus hold function which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Multiple Package Options: It is available in a range of package options, including the standard SO, TSSOP, and DHVQFN packages, providing flexibility for various design requirements.

Applications

The NXP CBT3126DS,112 is suitable for a wide array of applications. It's particularly useful in scenarios where signal integrity across different voltage domains is a priority, such as:

  • Multivoltage systems
  • Level shifting for bus interfacing in mixed-voltage environments
  • Data communication between peripherals with different voltage requirements
  • Mobile devices, laptops, and other portable equipment
  • Embedded systems requiring low power consumption and high-speed data transfer

In summary, the NXP CBT3126DS,112 is a highly versatile and efficient solution for modern electronics where multi-voltage interfacing is required. It combines high-speed performance with low power operation, making it an excellent choice for designers looking to enhance the interoperability of their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess