EN
  • EN
  • DE

BZX99-C5V1

Part No BZX99-C5V1
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 5.1 V 0.3 W Silicon Unidirectional Voltage Regulator Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050524-BZX99-C5V1
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX99-C5V1 CAD Model

Description

The BZX99-C5V1 is a high-performance voltage regulator Zener diode produced by NXP Semiconductors, a renowned leader in the electronics industry. This component is designed to provide a precise voltage reference of 5.1 volts, making it an essential part of various electronic circuits where stable and accurate voltage regulation is critical.

With its compact form factor, the BZX99-C5V1 is particularly suitable for space-constrained applications. It is housed in a small package that ensures it can be integrated into dense circuit boards without compromising performance. The device is characterized by its low dynamic impedance and high power dissipation, which contribute to its reliability and robustness in demanding situations.

The BZX99-C5V1 operates at a nominal Zener voltage of 5.1V with a tolerance of ±5%, which is an industry standard for voltage reference diodes. This precision is maintained over a wide current range, making the device versatile for different operating conditions. The Zener diode's ability to stabilize voltage is vital for protecting sensitive electronics from fluctuations and over-voltage conditions that can lead to component damage or failure.

Suitable for a broad array of applications, the BZX99-C5V1 is commonly used in power supply circuits, voltage regulation modules, and as a protection element in sensitive electronics. Its high reliability and performance make it a preferred choice for designers in the telecommunications, automotive, and consumer electronics sectors. The diode also finds its place in industrial and medical equipment where consistent and reliable voltage control is non-negotiable.

NXP's commitment to quality ensures that the BZX99-C5V1 meets stringent industry standards for performance and durability. It is designed to operate over a wide temperature range, which guarantees stability across various environmental conditions. The BZX99-C5V1 is a testament to NXP's dedication to providing components that empower the creation of advanced electronic systems.

For engineers and designers looking for a reliable voltage regulation solution, the BZX99-C5V1 from NXP offers the perfect blend of precision, durability, and versatility.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess