EN
  • EN
  • DE

BZX884-C6V8,315

Part No BZX884-C6V8,315
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 250MW SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±5%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 2μA @ 4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package DFN1006-2
Win Source Part Number 105354-BZX884-C6V8,315
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian BZX884-C6V8,315 CAD Model

Description

Introducing the BZX884-C6V8,315 Zener Diode from NXP

The BZX884-C6V8,315 is a high-performance Zener diode crafted by NXP Semiconductors, a leader in the electronic components industry. This small yet powerful component is designed to provide precise voltage regulation, ensuring stability and reliability in a wide range of electronic circuits.

Key Features

  • Voltage Regulation: The BZX884-C6V8,315 provides a nominal Zener voltage of 6.8V, making it suitable for applications that require a regulated voltage within this range.
  • High Precision: With tight voltage tolerance, this Zener diode ensures accurate voltage regulation, which is critical for sensitive electronic applications.
  • Low Leakage Current: The diode is designed with a low leakage current, minimizing power loss and improving the overall efficiency of the circuit.
  • Power Dissipation: It can handle a power dissipation of up to 400 mW, which is adequate for various low-power applications.
  • Compact Package: Encased in a small SOD-323 package, the BZX884-C6V8,315 is ideal for space-constrained applications without compromising on performance.
  • Operating Temperature Range: With an operating temperature range of -65°C to +150°C, it is robust enough to withstand extreme environmental conditions.

Applications

The BZX884-C6V8,315 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Voltage reference in analog-to-digital converters
  • Consumer electronics such as televisions and computers
  • Automotive electronics where stable voltage is crucial

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the BZX884-C6V8,315 is no exception. It is manufactured to meet high industry standards, ensuring that it delivers consistent performance and reliability. Whether you are designing a simple power supply or a complex electronic system, this Zener diode is an excellent choice for maintaining voltage stability.

For engineers and designers looking for a reliable voltage regulation solution, the BZX884-C6V8,315 from NXP offers the perfect balance of performance, precision, and compactness.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3049 $61.8294
14+ $8.4546 $118.3644
22+ $8.1913 $180.2086
30+ $7.9268 $237.8040
38+ $7.6623 $291.1674
51+ $6.8699 $350.3649
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess