The BZX884-C15 is a high-performance voltage regulator diode crafted by the renowned semiconductor manufacturer, NXP. This precision device is designed to provide a stable reference voltage, making it an essential component in a wide range of electronic applications. The BZX884-C15 stands out for its low dynamic impedance and excellent stability, which are critical for maintaining consistent performance under varying conditions.
Key Features
- Zener Voltage: The BZX884-C15 offers a nominal Zener voltage of 15V, providing a reliable voltage reference for your circuits.
- Tolerance: It boasts an impressive tolerance of ±5%, ensuring precise voltage regulation and consistency across different devices.
- Power Dissipation: With a power dissipation of 400mW, this Zener diode can handle moderate levels of power while maintaining its integrity and performance.
- Package: Encased in a small SOD-882 leadless package, the BZX884-C15 is optimized for high-density mounting, making it ideal for compact electronic designs.
- Temperature Stability: The diode is characterized by its excellent stability over a wide operating temperature range, ensuring reliable operation in diverse environmental conditions.
Applications
The BZX884-C15 is versatile and can be used in various applications, including:
- Voltage regulation modules
- Power supply circuits
- Overvoltage and surge protection systems
- Consumer electronics
- Telecommunication devices
Quality and Reliability
NXP is committed to delivering products that meet the highest standards of quality and reliability. The BZX884-C15 is built to comply with these standards, ensuring that it performs consistently over its lifetime. With its robust design and high-quality construction, the BZX884-C15 is a product you can trust for your most demanding voltage regulation needs.