EN
  • EN
  • DE

BZX84J-C9V1,115

Part No BZX84J-C9V1,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 550MW SOD323F / Zener Diode 9.1 V 550 mW ±5% Surface Mount SOD-323F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP USA Inc.
Series Automotive, AEC-Q101
Package Bulk
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 550 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 6 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323F
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-BZX84J-C9V1,115,NEXNXPBZX84J-C9V1,115
Standard Package 1
Win Source Part Number 1050511-BZX84J-C9V1,115
Ultra Librarian 3D Model Ultra Librarian BZX84J-C9V1,115 CAD Model

Description

The BZX84J-C9V1,115 is a high-quality Zener diode manufactured by NXP Semiconductors, a trusted name in the electronics industry. This Zener diode is designed to provide a precise voltage reference and is commonly used in voltage regulation applications to ensure stable operation of electronic circuits.

Key Features

  • Nominal Zener Voltage: 9.1V, providing a reliable voltage reference for various applications.
  • Power Dissipation: The device is capable of dissipating up to 500mW, making it suitable for a wide range of power management tasks.
  • Package: Comes in a small, surface-mount SOD-323 package, which is ideal for space-constrained applications.
  • High Stability: Offers excellent stability and reliability over time, ensuring consistent performance.
  • Low Dynamic Impedance: Features a low dynamic impedance to provide better voltage regulation and a faster response to changes in load conditions.

Applications

The BZX84J-C9V1,115 Zener diode is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Voltage regulation for sensitive electronics
  • Overvoltage and surge protection circuits
  • Power supply redundancy and backup systems
  • Reference voltage sources in analog-to-digital converters
  • Stabilization of power supplies in consumer electronics

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the BZX84J-C9V1,115 is no exception. This Zener diode is built with high-grade materials and subjected to rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. With its robust design and proven performance, the BZX84J-C9V1,115 is an excellent choice for designers looking for a dependable voltage reference solution.

Environmental Compliance

The BZX84J-C9V1,115 is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for electronic designs. By choosing this Zener diode, engineers and designers can contribute to reducing the environmental impact of electronic waste without compromising on performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess