EN
  • EN
  • DE

BZX84J-C47,115

Part No BZX84J-C47,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 550MW SOD323F  /  Zener Diode 47 V 550 mW ±5% Surface Mount SOD-323F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP Semiconductors
Series Automotive, AEC-Q101
Package Bulk
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±5%
Power - Max 550 mW
Impedance (Max) (Zzt) 90 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 32.9 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323F
HTSUS 0000.00.0000
Other Names 2156-BZX84J-C47,115-NEX,NEXNEXBZX84J-C47,115
Standard Package 1
Win Source Part Number 1050510-BZX84J-C47,115
Ultra Librarian 3D Model Ultra Librarian BZX84J-C47,115 CAD Model

Description

Product Overview: BZX84J-C47,115

The BZX84J-C47,115 is a high-performance Zener diode manufactured by NXP Semiconductors, a leader in the electronic components industry. This small-signal Zener diode is designed for voltage regulation and voltage reference applications, providing a reliable solution for a wide range of electronic circuits.

Key Features

  • Nominal Zener Voltage: The BZX84J-C47,115 offers a nominal Zener voltage of 47V, making it suitable for applications that require a stable reference voltage at this level.
  • Power Dissipation: With a total power dissipation of 550mW, this Zener diode can handle moderate levels of power, ensuring stable operation in various conditions.
  • Package: The device comes in a small, surface-mount SOD-323F package, which saves valuable board space and is ideal for high-density circuit designs.
  • High Stability: The BZX84J-C47,115 is known for its excellent stability and reliability, providing consistent performance over time and across temperature variations.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in critical applications.
  • Operating Temperature Range: This component is designed to operate over a wide temperature range from -65°C to +150°C, accommodating various environmental conditions.

Applications

The versatility of the BZX84J-C47,115 makes it suitable for a diverse set of applications, including:

  • Voltage regulation in power supplies
  • Reference voltage sources in analog circuits
  • Overvoltage protection in sensitive electronics
  • Switching power supplies
  • Consumer electronics such as televisions and computers

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BZX84J-C47,115 is no exception. It is produced using stringent quality control processes to ensure it meets the industry standards for performance and reliability. Whether you are designing consumer electronics or industrial control systems, the BZX84J-C47,115 from NXP provides the performance and dependability that engineers need for their voltage regulation and protection requirements.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1319 $50.1220
925+ $0.1083 $100.1775
1,430+ $0.1049 $150.0070
1,975+ $0.1015 $200.4625
2,550+ $0.0981 $250.1550
3,410+ $0.0880 $300.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,450 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess