EN
  • EN
  • DE

BZX84J-C3V6

Part No BZX84J-C3V6
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819980-BZX84J-C3V6
Ultra Librarian 3D Model Ultra Librarian BZX84J-C3V6 CAD Model

Description

Product Overview: BZX84J-C3V6 - NXP Semiconductors

The BZX84J-C3V6 is a high-performance Zener diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This diode is part of the BZX84 series, which is renowned for its reliability and efficiency in voltage regulation applications. The BZX84J-C3V6 is specifically engineered to provide a precise Zener voltage of 3.6 volts, making it an ideal choice for a wide range of electronic circuits that require stable voltage references.

Key Features

  • Zener Voltage (V<sub>Z): 3.6V
  • Power Dissipation (P<sub>tot): 550mW
  • Package: SOD-323F
  • Operating Temperature Range: -55°C to +150°C
  • Low Leakage Current: Ensures minimal power loss and improved efficiency.
  • High Surge Current Capability: Suitable for applications requiring a robust response to transient overvoltages.

Applications

The BZX84J-C3V6 is versatile and can be used in various applications, including:

  • Voltage stabilization for sensitive electronics.
  • Power supply circuits where voltage regulation is critical.
  • Protection circuits to prevent damage from voltage spikes.
  • Consumer electronics such as smartphones, tablets, and laptops.
  • Industrial and automation systems requiring consistent voltage levels.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The BZX84J-C3V6 Zener diode is produced with state-of-the-art manufacturing processes, ensuring that each component meets strict standards for performance and reliability. With its excellent thermal stability and resistance to electrical stress, this Zener diode is designed to perform consistently over its entire operating temperature range.

Environmental Compliance

The BZX84J-C3V6 is compliant with various environmental regulations, including RoHS (Restriction of Hazardous Substances), which restricts the use of specific hazardous materials found in electrical and electronic products. By choosing this Zener diode, customers are making an environmentally responsible choice without compromising on performance.

Whether for consumer electronics, industrial applications, or sophisticated power management systems, the BZX84J-C3V6 from NXP Semiconductors is a reliable component that ensures stable operation and protection for sensitive electronic circuits.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,510+ $0.0663 $100.1130
2,345+ $0.0641 $150.3145
3,360+ $0.0596 $200.2560
4,360+ $0.0574 $250.2640
5,445+ $0.0551 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess